TiMOTION Technology High Push Load Linear Actuators for Medical Application TA13 Series

Description
TiMOTION’s TA13 series linear actuator is designed primarily for dental chairs requiring high-push load solutions, but can also be applied to a wide range of other applications. Certificates for the TA13 include IEC60601-1 and ES60601-1. General Features Voltage of motor: 24V DC or 36V DC Maximum load: 8,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 32.2mm/s (with 1,500N in a push or pull condition) Minimum installation dimension: stroke+180mm Color: black or grey Certificate: IEC60601-1, ES60601-1, EN 61000-6-1, EN 61000-6-3 Operational temperature range: +5°C~+45°C Option: Hall sensor(s), push only Suitable for dentist chair application
Datasheet
Description
TiMOTION’s TA13 series linear actuator is designed primarily for dental chairs requiring high-push load solutions, but can also be applied to a wide range of other applications. Certificates for the TA13 include IEC60601-1 and ES60601-1. General Features Voltage of motor: 24V DC or 36V DC Maximum load: 8,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 32.2mm/s (with 1,500N in a push or pull condition) Minimum installation dimension: stroke+180mm Color: black or grey Certificate: IEC60601-1, ES60601-1, EN 61000-6-1, EN 61000-6-3 Operational temperature range: +5°C~+45°C Option: Hall sensor(s), push only Suitable for dentist chair application
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Push Load Linear Actuators for Medical Application - TA13 Series - TiMOTION Technology
New Taipei City, Taiwan
High Push Load Linear Actuators for Medical Application
TA13 Series
High Push Load Linear Actuators for Medical Application TA13 Series
TiMOTION’s TA13 series linear actuator is designed primarily for dental chairs requiring high-push load solutions, but can also be applied to a wide range of other applications. Certificates for the TA13 include IEC60601-1 and ES60601-1. General Features Voltage of motor: 24V DC or 36V DC Maximum load: 8,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 32.2mm/s (with 1,500N in a push or pull condition) Minimum installation dimension: stroke+180mm Color: black or grey Certificate: IEC60601-1, ES60601-1, EN 61000-6-1, EN 61000-6-3 Operational temperature range: +5°C~+45°C Option: Hall sensor(s), push only Suitable for dentist chair application

TiMOTION’s TA13 series linear actuator is designed primarily for dental chairs requiring high-push load solutions, but can also be applied to a wide range of other applications. Certificates for the TA13 include IEC60601-1 and ES60601-1.

General Features

  • Voltage of motor: 24V DC or 36V DC
  • Maximum load: 8,000N in push
  • Maximum load: 4,000N in pull
  • Maximum speed at full load: 32.2mm/s (with 1,500N in a push or pull condition)
  • Minimum installation dimension: stroke+180mm
  • Color: black or grey
  • Certificate: IEC60601-1, ES60601-1, EN 61000-6-1, EN 61000-6-3
  • Operational temperature range: +5°C~+45°C
  • Option: Hall sensor(s), push only
  • Suitable for dentist chair application
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA13 Series
Product Name High Push Load Linear Actuators for Medical Application
Device Type Rod Type
Actuation Type Electrical
Stroke or X-Axis Travel 1.18 to 39.37 inch (30 to 1000 mm)
Rated Speed 1.94 in/sec (2.96 m/min)
Rated Force 1798 lbs (816 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Linear Actuator with Adjustable Gearbox (Dual Carriage, Synchro-use) - MAG5040DW - Imao-Fixtureworks
Specs
Stroke or X-Axis Travel 3.94 to 5.91 inch (100 to 150 mm)
Material Aluminum; Steel; Stainless Steel; ZDC2 Die-cast Zinc, Copper Alloy
View Details
42DBL-L Linear Actuator Stepper Motor - 42DBL10C1U-L - Portescap
Specs
Device Type Rod Type
Stroke or X-Axis Travel 3 inch (76.2 mm)
Rated Force 22.48 lbs (10.2 kg)
View Details
Linear Actuators Series 32L ... ML Gearhead with integrated Lead Screw metric thread -  - FAULHABER MICROMO
Specs
Rated Force 416 lbs (189 kg)
Drive Type Lead Screw/ACME Screw
View Details