TiMOTION Technology High Force/High Speed Linear Actuators for Medical Motion TA23 Series

Description
TiMOTION’s TA23 series is a compact linear actuator primarily used for medical applications that require high force and high speed. This linear actuator also has the ability to save installation space by mounting the control box to the actuator. The TA23 linear actuator is available with IP rating up to IP66W. It also has Hall sensors for position feedback. General Features Voltage of motor: 12V DC , 24V DC 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition) Minimum installation dimension: Stroke+163mm IP rating: Up to IP66W Certificate: IEC60601-1, ES60601-1, IEC60601-1-2, EN 61000-6-1, EN 61000-6-3 Options: Hall sensor(s) An economical solution with compact installation dimension
Description
TiMOTION’s TA23 series is a compact linear actuator primarily used for medical applications that require high force and high speed. This linear actuator also has the ability to save installation space by mounting the control box to the actuator. The TA23 linear actuator is available with IP rating up to IP66W. It also has Hall sensors for position feedback. General Features Voltage of motor: 12V DC , 24V DC 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition) Minimum installation dimension: Stroke+163mm IP rating: Up to IP66W Certificate: IEC60601-1, ES60601-1, IEC60601-1-2, EN 61000-6-1, EN 61000-6-3 Options: Hall sensor(s) An economical solution with compact installation dimension
Datasheet
Datasheet Summary
Powered by GS/AI

TiMOTION's TA23 Series is a compact linear actuator designed for medical applications that demand high force and speed. It operates on 12V, 24V, or 36V DC and can handle a maximum load of 10,000N in push and 4,000N in pull configurations. The actuator achieves a maximum speed of 23.4mm/s under full load conditions. Its design allows for space-saving installation by integrating the control box directly onto the actuator. The TA23 is available with an IP rating of up to IP66, ensuring protection against dust and water ingress, and can be equipped with Hall sensors for precise position feedback. Compliance with EN60601-1 and RoHS standards makes it suitable for medical environments. The minimum installation dimension is stroke length plus 163mm, making it a versatile option for various applications.

Datasheet Summary
Powered by GS/AI

TiMOTION's TA23 Series is a compact linear actuator designed for medical applications that demand high force and speed. It operates on 12V, 24V, or 36V DC and can handle a maximum load of 10,000N in push and 4,000N in pull configurations. The actuator achieves a maximum speed of 23.4mm/s under full load conditions. Its design allows for space-saving installation by integrating the control box directly onto the actuator. The TA23 is available with an IP rating of up to IP66, ensuring protection against dust and water ingress, and can be equipped with Hall sensors for precise position feedback. Compliance with EN60601-1 and RoHS standards makes it suitable for medical environments. The minimum installation dimension is stroke length plus 163mm, making it a versatile option for various applications.

Suppliers

Company
Product
Description
Supplier Links
High Force/High Speed Linear Actuators for Medical Motion - TA23 Series - TiMOTION Technology
New Taipei City, Taiwan
High Force/High Speed Linear Actuators for Medical Motion
TA23 Series
High Force/High Speed Linear Actuators for Medical Motion TA23 Series
TiMOTION’s TA23 series is a compact linear actuator primarily used for medical applications that require high force and high speed. This linear actuator also has the ability to save installation space by mounting the control box to the actuator. The TA23 linear actuator is available with IP rating up to IP66W. It also has Hall sensors for position feedback. General Features Voltage of motor: 12V DC , 24V DC 36V DC or 24V DC (PTC) Maximum load: 10,000N in push Maximum load: 4,000N in pull Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition) Minimum installation dimension: Stroke+163mm IP rating: Up to IP66W Certificate: IEC60601-1, ES60601-1, IEC60601-1-2, EN 61000-6-1, EN 61000-6-3 Options: Hall sensor(s) An economical solution with compact installation dimension

TiMOTION’s TA23 series is a compact linear actuator primarily used for medical applications that require high force and high speed. This linear actuator also has the ability to save installation space by mounting the control box to the actuator. The TA23 linear actuator is available with IP rating up to IP66W. It also has Hall sensors for position feedback.

General Features

  • Voltage of motor: 12V DC , 24V DC 36V DC or 24V DC (PTC)
  • Maximum load: 10,000N in push
  • Maximum load: 4,000N in pull
  • Maximum speed at full load: 23.4mm/s (with 1,000N in a push or pull condition)
  • Minimum installation dimension: Stroke+163mm
  • IP rating: Up to IP66W
  • Certificate: IEC60601-1, ES60601-1, IEC60601-1-2, EN 61000-6-1, EN 61000-6-3
  • Options: Hall sensor(s)
  • An economical solution with compact installation dimension
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Linear Actuators
Product Number TA23 Series
Product Name High Force/High Speed Linear Actuators for Medical Motion
Device Type Rod Type
Actuation Type Electrical
Rated Speed 1.56 in/sec (2.37 m/min)
Rated Force 2248 lbs (1020 kg)
Unlock Full Specs
to access all available technical data

Similar Products

L8-S Series Micro Linear Actuators - L8-S - Actuonix Motion Devices
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.3937 to 3.94 inch (10 to 100 mm)
Rated Speed 0.3150 to 1.26 in/sec (0.4800 to 1.92 m/min)
View Details
Linear Actuator, DC Servo, 12 mm Travel, TRA12CC and CONEX-CC Controller - CONEX-TRA12CC - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details
Enhanced Stepper Type Linear Actuator - AxialPower™ APES11M - ElectroCraft
Specs
Device Type Rodless
Actuation Type Electrical
Stroke or X-Axis Travel 0.5000 to 12 inch (12.7 to 305 mm)
View Details