The Lead Free Stainless Steel Reduced Pressure Detector Assembly, part number 0124634, is designed to protect potable water systems from contamination due to backflow. It is suitable for health-hazard applications and is commonly used in fire protection systems to monitor unauthorized water use. The assembly features a compact design that is 70% lighter than traditional models, constructed from 304 stainless steel, and includes two independent Link Check modules, a differential pressure relief valve, and two shutoff valves. This product operates within a temperature range of 33°F to 110°F (0.5°C to 43°C) and has a maximum working pressure of 175 psi (12.1 bar). The assembly is equipped with a metered bypass to detect leakage or theft of water, and it complies with Lead Free installation requirements, containing less than 0.25% lead by weight on wetted surfaces. The materials used include EPDM, silicone, and Buna-N elastomers, ensuring durability and reliability in various conditions. Engineers should consider this assembly for projects requiring compliance with national plumbing codes and effective backflow prevention in potable water systems.
Series LFC500, LFC500N, LFC500Z Reduced Pressure Detector Assemblies prevent the reverse flow of fire protection system substances from being pumped or siphoned into the potable water supply. The LFC500 incorporates a meter to detect ground leaks and unauthorized illegal taps, greatly reducing annual water expenses. It consists of a compact, stainless steel body with stainless steel internal parts, two check valves, a pressure-differentia
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0124634 |
| Product Name | Lead Free* Stainless Steel Reduced Pressure Detector Assemblies |