The Watts Series 919 Reduced Pressure Zone Assembly (part number 0062782) is designed to protect potable water supplies from contamination due to backflow caused by backsiphonage or backpressure. It features a bronze body construction, two poppet-style check valves, and a replaceable intermediate relief valve. The assembly is available in sizes ranging from 1/4" to 2" and is suitable for health hazard applications.
This assembly includes separate access covers for the check valves and relief valve, allowing for easy maintenance. The check valve poppet assemblies are guided by a corrosion-resistant plastic guide, and all rubber elastomers are made from chloramine-resistant
Series 919 Reduced Pressure Zone Assemblies prevent the reverse flow of contaminated water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a bronze body construction, two poppet style check valves and replaceable check seats, with an intermediate relief valve. Series 919's compact modular design facilitates easy maintenance and assembly access. It is ideal for protection at health hazard cross-connections or for containment at the service line entrance. Check with local water authorities for installation requirements.
Maximum Working Pressure: 175psi (12.06 bar).
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0062782 |
| Product Name | Reduced Pressure Zone Assemblies, Bronze |