Series IWTG-HTX Air Test Assembly Gauges are used in commercial, residential, and institutional HVAC applications They consist of a 3/4 in. FPT chrome-plated brass manifold with shutoff valve, steel case, Kostil Polymer window, 3/4 in. FPT x Schrader type air valve w/cap connection, set hand and copper alloy Bourdon tube pressure element. 1% Accuracy, full range. Available in 0-5psi or 0-10psi pressure rating scales.
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0069787 |
| Product Name | Air Test Assembly Gauges with Shutoff Valve |