Watts Reduced Pressure Zone Assemblies with Swivel Union Connections 0062923

Description
Series U009 Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a bronze body construction with a unique swivel union, two in-line independently operating check valves, a removable stainless-steel relief valve with captured springs and replaceable seat discs, four ball valve test cocks, and an air gap drain fitting. Its compact and space-saving design facilitates easy assembly and maintenance access. It is ideal for protection at health hazard cross-connections or for containment at the service line entrance. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
Description
Series U009 Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a bronze body construction with a unique swivel union, two in-line independently operating check valves, a removable stainless-steel relief valve with captured springs and replaceable seat discs, four ball valve test cocks, and an air gap drain fitting. Its compact and space-saving design facilitates easy assembly and maintenance access. It is ideal for protection at health hazard cross-connections or for containment at the service line entrance. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
Datasheet
Datasheet Summary
Powered by GS/AI

Watts Series U009 Reduced Pressure Zone Assembly with Swivel Union Connections is designed to protect potable water supplies from contamination due to backflow. This assembly features a bronze body construction, two independent check valves, a removable stainless-steel relief valve, and captured springs for safe maintenance. It includes four ball valve test cocks and an air gap drain fitting, ensuring compliance with national plumbing codes and water authority requirements. The assembly is compact, allowing for easy access and maintenance, and operates effectively within a maximum working pressure of 175 psi (12 bar) and a temperature range of 33°F to 180°F (0.5°C to 82°C). The unique swivel union connection enhances installation flexibility, making it suitable for various applications, particularly in health hazard scenarios.

Datasheet Summary
Powered by GS/AI

Watts Series U009 Reduced Pressure Zone Assembly with Swivel Union Connections is designed to protect potable water supplies from contamination due to backflow. This assembly features a bronze body construction, two independent check valves, a removable stainless-steel relief valve, and captured springs for safe maintenance. It includes four ball valve test cocks and an air gap drain fitting, ensuring compliance with national plumbing codes and water authority requirements. The assembly is compact, allowing for easy access and maintenance, and operates effectively within a maximum working pressure of 175 psi (12 bar) and a temperature range of 33°F to 180°F (0.5°C to 82°C). The unique swivel union connection enhances installation flexibility, making it suitable for various applications, particularly in health hazard scenarios.

Suppliers

Company
Product
Description
Supplier Links
Reduced Pressure Zone Assemblies with Swivel Union Connections - 0062923 - Watts
North Andover, MA, USA
Reduced Pressure Zone Assemblies with Swivel Union Connections
0062923
Reduced Pressure Zone Assemblies with Swivel Union Connections 0062923
Series U009 Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a bronze body construction with a unique swivel union, two in-line independently operating check valves, a removable stainless-steel relief valve with captured springs and replaceable seat discs, four ball valve test cocks, and an air gap drain fitting. Its compact and space-saving design facilitates easy assembly and maintenance access. It is ideal for protection at health hazard cross-connections or for containment at the service line entrance. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).

Series U009 Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a bronze body construction with a unique swivel union, two in-line independently operating check valves, a removable stainless-steel relief valve with captured springs and replaceable seat discs, four ball valve test cocks, and an air gap drain fitting. Its compact and space-saving design facilitates easy assembly and maintenance access. It is ideal for protection at health hazard cross-connections or for containment at the service line entrance. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Uncategorized Products
Product Number 0062923
Product Name Reduced Pressure Zone Assemblies with Swivel Union Connections
Unlock Full Specs
to access all available technical data