Watts Stainless Steel Reduced Pressure Zone Assemblies 0062977

Description
Series SS009 Stainless Steel Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a stainless steel body construction, two stainless steel check valves, stainless steel check seats, hydraulically-operat ed relief valve, and stainless steel, vandal-resistant ball valve test cocks. Series SS009 is ideal in applications where the downstream liquid is of a composition where bronze material would be damaged or if it is desirable to eliminate trace elements of lead and copper. Series SS009 is ideal in industrial or plant applications, in medical/diagnostic equipment, reverse osmosis systems, and other health hazard piping systems. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar)
Datasheet
Description
Series SS009 Stainless Steel Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a stainless steel body construction, two stainless steel check valves, stainless steel check seats, hydraulically-operat ed relief valve, and stainless steel, vandal-resistant ball valve test cocks. Series SS009 is ideal in applications where the downstream liquid is of a composition where bronze material would be damaged or if it is desirable to eliminate trace elements of lead and copper. Series SS009 is ideal in industrial or plant applications, in medical/diagnostic equipment, reverse osmosis systems, and other health hazard piping systems. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Reduced Pressure Zone Assemblies - 0062977 - Watts
North Andover, MA, USA
Stainless Steel Reduced Pressure Zone Assemblies
0062977
Stainless Steel Reduced Pressure Zone Assemblies 0062977
Series SS009 Stainless Steel Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a stainless steel body construction, two stainless steel check valves, stainless steel check seats, hydraulically-operat ed relief valve, and stainless steel, vandal-resistant ball valve test cocks. Series SS009 is ideal in applications where the downstream liquid is of a composition where bronze material would be damaged or if it is desirable to eliminate trace elements of lead and copper. Series SS009 is ideal in industrial or plant applications, in medical/diagnostic equipment, reverse osmosis systems, and other health hazard piping systems. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar)

Series SS009 Stainless Steel Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a stainless steel body construction, two stainless steel check valves, stainless steel check seats, hydraulically-operated relief valve, and stainless steel, vandal-resistant ball valve test cocks. Series SS009 is ideal in applications where the downstream liquid is of a composition where bronze material would be damaged or if it is desirable to eliminate trace elements of lead and copper. Series SS009 is ideal in industrial or plant applications, in medical/diagnostic equipment, reverse osmosis systems, and other health hazard piping systems. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar)

Supplier's Site Datasheet

Technical Specifications

  Watts
Product Category Uncategorized Products
Product Number 0062977
Product Name Stainless Steel Reduced Pressure Zone Assemblies
Unlock Full Specs
to access all available technical data

Similar Products