The Watts Reduced Pressure Zone Assembly, part number 0062950, is designed to safeguard potable water supplies from contamination due to backflow caused by backsiphonage or backpressure. This assembly features a bronze body construction and is available in sizes ranging from 1/4" to 2". It incorporates two independent in-line check valves, replaceable check seats, and an internal pressure differential relief valve, ensuring reliable performance in health hazard applications. The assembly is equipped with a single access cover for straightforward maintenance, allowing easy access to all internal components. It includes captured springs for safe servicing, resilient seated isolation valves, and ball valve test cocks. The assembly meets various standards, including ASSE, AWWA, and CSA, and is suitable for supply pressures up to 175 psi (12.1 bar) and water temperatures between 33°F and 180°F (0.5°C to 75°C). Its compact design and large body passages contribute to low pressure drop, making it an efficient choice for applications requiring backflow prevention.
Series 009 Reduced Pressure Zone Assemblies prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of bronze body construction (1/4 to 2 in., 8 to 50mm) or FDA approved epoxy coated cast iron (2 1/2 to 3 in., 65 to 80mm), two, in-line independent check valves, replaceable check seats with an intermediate relief valve, and ball valve test cocks. Series 009 is ideal for protection of health hazard cross-connections or for containment at the service line entrance. Check with local water authorities for installation requirements. Maximum Working Pressure: 175psi (12.06 bar).
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0062950 |
| Product Name | Reduced Pressure Zone Assemblies |