The Watts Series 919 Reduced Pressure Zone Assembly, part number 0062841, is designed to protect potable water supplies from contamination due to backflow caused by backsiphonage or backpressure. This assembly features a bronze body construction, two poppet-style check valves, and a replaceable intermediate relief valve. It is available in sizes ranging from 1/4" to 2" (5mm to 50mm) and is suitable for health hazard applications.
The assembly includes separate access covers for the check valves and relief valve, allowing for easy maintenance. All rubber elastomers are made from chloramine-resistant
Series 919 Reduced Pressure Zone Assemblies prevent the reverse flow of contaminated water from entering into the potable water supply due to backsiphonage and or backpressure. It consists of a bronze body construction, two poppet style check valves and replaceable check seats, with an intermediate relief valve. Series 919's compact modular design facilitates easy maintenance and assembly access. It is ideal for protection at health hazard cross-connections or for containment at the service line entrance. Check with local water authorities for installation requirements.
Maximum Working Pressure: 175psi (12.06 bar).
| Watts | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 0062841 |
| Product Name | Reduced Pressure Zone Assemblies, Bronze |