Hi-Tech Controls, Inc. Datasheets for Control and Instrumentation Cables
Control and instrumentation cables are used to supply power to devices, such as analytical instruments and process controllers, used in control and instrumentation systems. They are typically designed for specific industrial protocols and are equipped with shielding to prevent electrostatic or electromagnetic interference between the enclosed wires and external fields.
Control and Instrumentation Cables: Learn more
| Product Name | Notes |
|---|---|
| 400 Hz cables are used to supply power to aircraft (on-board power), data processing systems, radar stations, radio stations, etc. For safety reasons, 400 Hz cables are used to connect... | |
| For decentralized installation and control technology. These cables are used in connector systems for sensors and actuators. In combination with injected circular connectors and installed sensor-actuator boxes, they constitute an... | |
| TOPFLEX® 240-PVC Used as a data and electronics cable in machines, plant installation, conveyor systems, etc. TOPFLEX® 240-PUR This cable type is available in the following types for use under... | |
| Absolute disturbance-free data transfer both for installed terminals in all areas of medicine and data technology.Also suitable for use in machine tool and steel producing industries, traffic signal systems, assembly... | |
| Are used as connecting cable for signal, measuring, control, call-announcing and two-way intercom speaking systems, clock installations, electronic weighting equipment and electrical apparatus for office requirements. The cables are suitable... | |
| As a supply and connecting cable for medium mechanical stresses in fixed installations and forced movements in dry, moist and wet environments, however, not for outdoor applications. Used in automotive... | |
| As optimized supply cable for the supply to motors, in particular to DNC motors and servo-motors. These cables are specially designed for use in power drag chains, handling equipment, robotics,... | |
| Both cables fulfill differing tasks for the control of servo-motors. The tachofeedback-cable or response cable serves the regulation of the motor speed and measurement of the actual values. The Incremental... | |
| Both cables fulfill differing tasks for the control of servo-motors. The tachofeedback-cable or response cable serves the regulation of the motor speed and measurement of the actual values. The incremental... | |
| DATAFLAMM halogen-free data cable are used as connecting cable for signal, measuring, control, call-announcing and two-way intercom speaking systems, clock installations, electronic weighting equipment and electrical apparatus for office requirements. | |
| Especially suited for installation in dry, moist and wet environments and outdoors with flexible movement without tensile stress or forced movements. A highly flexible PVC control cable, suitable for frequent... | |
| Extremely robust cable noted for its good abrasion and notc resistance. Due to its resistance to mineral oils and especially to coolant emulsions, this cable is well suited in mechanical... | |
| Extremely robust control cable characterized by high abrasion and notch resistance properties. Used for critical areas in such applications as machinery, tooling and plant construction, in rolling mills and steel... | |
| Flame resistant, halogen-free, static shielded installation cables for telecommunication purpose. The static shield prevents strong interference impulse. Suitable for fixed installation everywhere, where in case of fire human life and... | |
| For hazardous areas the cables with special marking (blue) (hazard type -i-) used as flexible control and measuring cables to meet the requirements for the installation of electrical apparatus. These... | |
| For hazardous areas the cables with special marking (blue) (hazard type-i-) used as flexible control and measuring cables to meet the requirements for the installation of electrical apparatus. These installations... | |
| For hazardous areas this flexible control cable has been constructed for closed circuit systems in accordance with VDE 0165 part 1, part 12.2.2.6, which covers the requirements for the special... | |
| For use as a data and control cable in control circuits, in tool making and machine industries as well as a single cable in computer systems and electronics. The more... | |
| For use as a data and control cable in machinery, computer systems etc. as well as a signal cable for electronics. The high level of shielding ensures a high degree... | |
| For use as a data and control cable in machinery, computer systems etc. as well as a signal cable for electronics. The shielding density assures disturbance-free transmission of all signals... | |
| For use as a feeder cable under rough conditions in motors and machine construction, at shipyards, in steel production and in farming. Supply lengths are on original reels of 76... | |
| Halogen-free installation cables with improved characteristics in the case of fire are used for telephone transmission, measuring and signal purposes. The copper shielding design (C) protects the transmission circuits against... | |
| Halogen-free, flame retardant control cables are used for instrumentation and control cables in tooling machinery, conveyor and transportation belts, product lines, in plant construction, air-conditioning systems as well as in... | |
| Heat resistant connecting cables are used for low voltage halogen lamps and connected the transformers to the halogen spot lights. Due to its flat shape, offers advantage of place-saving. This... | |
| HELUKABEL® BIOFLEX-500 is an extremely robust control cable with high abrasion and tear resistant properties due to its high resistance to Bio-fuel, Bio-oil and coolant emulsions. It is especially suited... | |
| HELUKABEL® BIOFLEX-500-C is an extremely robust control cable with high abrasion and tear resistant properties due to its high resistance to bio-fuel, bio-oil and coolant emulsions. It is especially suited... | |
| HELUKABEL® BIOFLEX-HF-500-C is an extremely robust and highly flexible control cable with high abrasion and tear resistant properties, due to its high resistance to bio-fuel, bio-oil and coolant emulsions. It... | |
| Instrumentation cables are used in data processing and process control. Instrumentation cables are suitable for fixed installations in damp locations, in open spaces and for underground laying. | |
| JZ-HF cables are ideal for use in the machine tool industry, in robotics and machine production and anywhere where high flexibility is essential. These cables have shown excellent performance in... | |
| Multi conductor cables insulated and shielded with heat resistant silicone rubber without strain relieving elements are used at high temperatures or with contact to hot surfaces. These cables are installed... | |
| PAAR-CY is ideal for use as a connecting cable for all areas involving measuring, control, regulation and signal transfer as well as for use in al fields of data and... | |
| Particularly suitable for RS 422 and RS 485 interfaces. This low capacitance cable type is used as a measuring and signal cable for transmission rates up to 10 megabits... | |
| PUR-C-PUR shielded cables are well suited as data transfer and connection cables for the machine and motor industries due to the good level of copper shielding which blocks strong electrical... | |
| PURo¨ -JZ is an extremely robust control cable with high abrasion and tear resistant properties. With high-grade oil resistant PVC core insulation. Due to its high resistance to mineral oils... | |
| PURo¨ -JZ-HF is an extremely robust cable noted for its good tear and abrasion resistance. Due to its good performance with mineral oils and especially in connection with coolants, this... | |
| PURo¨ -JZ-YCP is a highly robust and tare and abrasion resistant cable with excellent resistance properties to mineral oils and cooling fluids, thus making it an ideal choice for installation... | |
| Robust control cable with an outstanding resistance to oil and abrasion. Suitable for use in tool making and machine industries, steel works, on building sites and in the oil and... | |
| Robust control cable with an outstanding resistance to oil and abrasion. Suitable for use in tool making and machine industries, steel works, on building sites and in the oil and... | |
| Silicone cables were designed for use wherever insulation is subjected to extreme temperature changes. They are heat resistant for permanent temperatures up to +180°C/+356°F, and short time for operation to... | |
| Suitable for installation at high temperature influence in dry, damp and in the open air. As flexible connecting cable for low mechanical stress i. e. sauna, solar installations, foundries and... | |
| Suitable for use as a command, measuring and control cable in tool making machinery conveyor system and production lines, in industrial plants and in air conditioning as well as in... | |
| Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery. | |
| SY-JB cables are used as measuring and control cables in tool machinery, plant installation, power stations and in data equipment. The braided shielding offers best possible protection against mechanical damage. | |
| The cables with this new jacket material meet all requirements for very large mechanical stresses for abrasion, tear resistance, torsion, flexing, flexibility and oil resistance. Using for automation technology, plant... | |
| The combination of feeder conductors with the control conductors for the braking function and the thermal protection in these cables is ideal. Precision servomotors as used today in many areas... | |
| The combination of feeder conductors with the control conductors for the braking function and the thermal protection in these cables is ideal. Precision servomotors, as used today in many areas... | |
| The combination of supply conductors with the control conductors for the braking function and the thermal protection in these cables is ideal. Precision servomotors, as used today in many areas... | |
| The data transmission cables RD-Y(St)Yv are used in measurement and control technology such as in control rooms of industrial plants and power stations. The pairs are twisted with short pitches... | |
| The halogen-free data transmission cable RD-H(St)H are used for measurement and control technology for transmission of analog and digital signals up to frequencies of approx. 10 kHz. The twisted pairs... | |
| The halogen-free installation cables with improved characteristics in the case of fire are used for the telephone transmission, measurement and control technology. The static shield protects the transmission circuits against... | |
| The incremental encoder cables or position feedback cables transmit the control pulses for positioning and operating characteristics of servomotors. These cables are used as connecting cables for tachometer, brakes and... | |
| The special construction of this cable type, with its high torsion stiffness, means that it can be employed as a servo cable for use in drums, e.g. for retrieval units... | |
| The special shielded cables for drag chains are mainly applied for impulse transmission to prevent external interference effects and used for permanent flexible applications in machineries, machine tools, robot technics,... | |
| The special shielded UL/CSA cables for drag chains are mainly applied for impulse transmission to prevent external interference effects and used for permanent flexible applications in machineries, machine tools, robot... | |
| The specific construction of DATAPUR-C makes this cable type ideal for use in all types of computer systems, office machinery, signal and control units. DATAPUR-C has uses that go beyond... | |
| These cables are constructed specially for the french automobile industries and used for the installation in tool making machines, production lines, industrial plants, air conditioning as well as for use... | |
| These cables are for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open... | |
| These cables are for flexible use in medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms, as measuring and control cables... | |
| These cables are ideal for use every place where increased mechanical stresses for the installation and operation are required. Silicone-rubber-insu lated cables are used for all applications where the cable... | |
| These cables are predominantly used for installing in control cabinets subjected to high thermal effects as well as in brickworks, heaters, kitchen fitments and measuring appliances as well as in... | |
| These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but are not suitable... | |
| These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for... | |
| These cables are used for flexible use with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air, wherever the... | |
| These cables are used in connector systems for sensors and actuators. In combination with injected circular connectors and installed sensor-actuator boxes, they constitute an important connecting element between the periphery... | |
| These cables conduct different tastes to control the servo motors. The incremental feedback-cables or the position feedback cables transmit the control impulse for positioning and operating characteristics of servomotors. These... | |
| These control cables are installed for power supply for three-phase motors. The 7-conductor cables are used for star-delta circuits. They are particularly suitable for use in mechanical systems, apparatus engineering,... | |
| These data control cables are used for flexible use with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air. | |
| These feedback-cables are used in machinery and control construction as well as in plant engineering as these enable an excellent transmission of data and signals, e.g. in energy management chains,... | |
| These feedback-cables are used in machinery and control construction as well as in plant engineering as these enable an excellent transmission of data and signals. Additional conductors for the power... | |
| These feedback-cables are used in machinery and control construction as well as in plant engineering as these enable an excellent transmission of data and signals. Particularly suitable in power drag... | |
| These halogen-free, electron beam cross linked and temperature resistant wiring and control cables with enhanced fire behavior properties are used for wiring up the lighting fixtures, heaters, electric machines (temperature... | |
| These halogen-free, flame retardant cables provide an ideal combination of supply conductors with the control conductors for the braking function and thermal protection. Precision servomotors, as used today in many... | |
| These low capacitance incremental encoder cables or position feedback cables transmit the control pulses for positioning and operating characteristics of servomotors. These cables are used as connecting cables for tachometer,... | |
| These low-capacitance incremental encoder cables or position feedback cables transmit the control pulses for positioning and operating characteristics of servomotors. These cables are used as connecting cables for tachometer, brakes... | |
| These low-voltage cables are designed for the wiring of electrical installations in the manufacture of commercial vehicles. Especially suitable for trailers and semi trailers manufactured for the transport of GGVS... | |
| These low-voltage cables are designed for the wiring of electrical installations in the manufacture of commercial vehicles. Especially suitable for trailers and semi trailers. | |
| These pair stranded and overall shielded special cables for drag chains offer the operational possibilities where the outer electrical influences at high frequency cause interference of impulse transmission, and are... | |
| These PE-insulated data cables with twisted pairs are used in particular for interference-free transmission of data and signals over longer distances. The high transmission rates are particularly suitable for RS... | |
| These robust and flexible cables are used for electrical tools such as drills, hand-held circular saws, and garden equipment as well as for portable motors and machinery in agriculture, at... | |
| These shielded cables are used as connecting cable for signal, measuring, control and speaking purposes for example in Intercom systems, weighing instruments, equipment for office works, computers and telecommunication equipment... | |
| These special robotic control and signal cables are specially designed for torsion and bending stresses in robots and connecting handling tools. EMI = Electromagnetic Interference To optimize the EMI features... | |
| This cable is especially suitable for transmission of signals and measurements in the fields of electronics and for data transmission in computers. Suitable for flexing and fixed installations in dry... | |
| This cable is especially suited for transmission of signals and measurements in the fields of electronics and for data transmission in computers. Suitable for flexing and fixed installation in dry... | |
| This cable type is suitable for use as a flexible connector cable in the fields of electronics, control and command technology as well as for measuring, signal and impulse transfer. | |
| This cable type offers total interference-free data transfer and is ideal for use as a signal and control cable in combination with computers and external units. The shielding properties also... | |
| This low-loss, paired, double-shielded data cable is extremely suitable for interference-free transmission of data signals in the fields of electrical engineering, metrology and control technology. Can be used in process... | |
| This MOTORFLEX 1/1 two approvals, triple shielded motor power supply cable for frequency converters provides outstanding EMI in machines and systems. Suitable as a supply and connecting cable for high... | |
| This TOPFLEX®-EMV-2YSLCY- J motor power supply cable for frequency converters assures electromagnetic compatibility in plants and buildings, facilities with units and operating equipments where fields of electromagnetic interference might cause... | |
| TRONIC 2-CY is used in all areas of measuring and control technology requiring only 2 impulse transfer conductors. This cable type is used mainly in the machinery and industrial equipment... | |
| Twisted pair control cable for use in tool making machinery conveyor system and production lines, in industrial plants and in air conditioning as well as in the steel producing industries. | |
| UL-CSA-HAR approved cables are offered to many companies exporting anywhere in the world, primarily designed for exporters, used in machine tools, control systems, assembly lines and other industrial equipment. These... | |
| UL-listed and CSA certified flexible control cable rated at 600 V. Used in machine tools, control systems, connection between control panels and machines, assembly lines and other industrial equipment. Suitable... | |
| Used as a data transmission and connecting cable suitable for fixed installation in and under plaster, for data transmission applications, for periphery instrument data processing computers. Suitable for transmission of... | |
| Used as a data transmission and connection cable suitable for fixed installation in and under plaster, for data transmission applications, for periphery instrument data processing computers. Suitable for transmission of... | |
| Used as supply cables for electronically controlled servomotors, frequency converters and for connection to DNC motors. These cables are suitable for flexible and fixed installation subjected to medium mechanical stresses... | |
| Well known companies (FIAT, COMAU, etc.) use this cable for measurement and control purposes on machine tools and conveyors, as well as on production lines in equipment production and for... | |
| Where extremely high connecting and ambient temperatures occur, e.g. in iron and steel works, rolling mills, foundries, glass and ceramic plants, in power plant construction, in the chemical industry, nuclear... | |
| Wiring cable for measuring and controlling purposes in tool machinery, conveyor belts and production lines, for plant installations, air conditioning and in steel production plants and rolling mills. Suitable for... | |
| TOPSERV® 100 (not shielded) Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery,... | |
| Largely oil-resistant For chemical resistance, see technical information table The materials used in manufacture are cadmium-free, contain no silicone and are free from substances harmful to the wetting properties of... | |
| PVC self-extinguishing and flame retardant according to DIN VDE 0482-332-1-2, DIN EN 60332-1-2 / IEC 60332-1 (equivalent DIN VDE 0472 part 804 test method B) The materials used in manufacture... |