Hi-Tech Controls, Inc. Flexible Drag Chain Motor Supply Cable TOPSERV® 100

Description
TOPSERV® 100 (not shielded) Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery. The optimized outside diameter, reduced weight and excellent torsion characteristics facilitate use in multi-shift operation with extreme alternating bending stress cycles. TOPSERV® 101 (shielded) Particularly recommended as a supply cable between frequency converters and servomotors. EMI = Electromagnetic interference To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.
Datasheet
Description
TOPSERV® 100 (not shielded) Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery. The optimized outside diameter, reduced weight and excellent torsion characteristics facilitate use in multi-shift operation with extreme alternating bending stress cycles. TOPSERV® 101 (shielded) Particularly recommended as a supply cable between frequency converters and servomotors. EMI = Electromagnetic interference To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Drag Chain Motor Supply Cable - TOPSERV® 100 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Flexible Drag Chain Motor Supply Cable
TOPSERV® 100
Flexible Drag Chain Motor Supply Cable TOPSERV® 100
TOPSERV® 100 (not shielded) Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery. The optimized outside diameter, reduced weight and excellent torsion characteristics facilitate use in multi-shift operation with extreme alternating bending stress cycles. TOPSERV® 101 (shielded) Particularly recommended as a supply cable between frequency converters and servomotors. EMI = Electromagnetic interference To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.
  • TOPSERV® 100 (not shielded)
    • Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery. The optimized outside diameter, reduced weight and excellent torsion characteristics facilitate use in multi-shift operation with extreme alternating bending stress cycles.
  • TOPSERV® 101 (shielded)
    • Particularly recommended as a supply cable between frequency converters and servomotors.
      EMI = Electromagnetic interference
      To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.
Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Control and Instrumentation Cables
Product Number TOPSERV® 100
Product Name Flexible Drag Chain Motor Supply Cable
Product Type Multiconductor Cable
Cable Insulation TPE-E
Cable Conductor Copper
Standards / Certifications CE Marking
North American 1 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Cables and Wires acc. to UN/ ECE R118, SABIX® R 605 FRNC -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Special SABIX®
Cable Insulation Special SABIX®
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 40 to 120 #
View Details
Special and adapter cables - M12 - VFB-SK8P/4P-M12/M8-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Rated Voltage 0.0300 kilovolts
Rated Amperage 2 amps
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details