The Multiflex 512® -C-PUR is a specialized control cable designed for use in drag chains, featuring a halogen-free construction that enhances its safety and environmental compatibility. It is equipped with bare copper, extra fine wire conductors that are bunch stranded according to DIN VDE standards, ensuring high flexibility and durability. The cable includes a modified TPE-E core insulation and a full-polyurethane outer jacket, which is both cut-resistant and adhesive-free. This cable is suitable for permanent flexible applications in various machinery, including machine tools and robotic systems, and is engineered to withstand high mechanical stress. It offers excellent resistance to oil, UV radiation, ozone, and various solvents, making it versatile for different industrial environments. The temperature range for flexing applications is from -40°C to +70°C, while fixed installations can operate between -50°C and +70°C. The Multiflex 512® -C-PUR also features a tinned copper braided screen with approximately 85% coverage, enhancing its electromagnetic compatibility (EMC) performance. With a nominal voltage rating of 300/500 V and a test voltage of 3000 V, it meets stringent electrical standards. The cable is designed for high bending cycles, tested for approximately 10 million alternating bending cycles, making it a reliable choice for applications requiring continuous movement.
The special shielded UL/CSA cables for drag chains are mainly applied for impulse transmission to prevent external interference effects and used for permanent flexible applications in machineries, machine tools, robot technics, for movable automated machinery parts and multi-shift operation. Those cables are developed according to the newest state of technology improvement. These highly flexible control cables with sliding abilities guaranteed an optimum service life durability and also very economic by using the TPE-conductor insulation and the PUR-outer jacket which is adhesive-free and cut-resistant.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | Multiflex 512® -C-PUR |
| Product Name | Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR |
| Cable Insulation | PUR |
| Cable Conductor | Copper |
| Cable Shielding | Braid |