Wiring cable for measuring and controlling purposes in tool machinery, conveyor belts and production lines, for plant installations, air conditioning and in steel production plants and rolling mills. Suitable for installation for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms as well as outside (fixed installation). Is not suitable to be used as direct burial or as underwater cable. The conductors have been numbered in such a way that the numbers are easily identifiable, even if the cable has only been stripped back a few cm. The conductor numbers have been underlined to avoid confusion. The grounding is located in the outer layer. The black, special PVC outer jacket is resistant to ultraviolet radiation. Mainly used in South-European, Eastern and Arabian countries.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | Helukabel® JZ-600 UL/CSA |
| Product Name | Halogen-Free Security Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Foil |