Heat resistant connecting cables are used
for low voltage halogen lamps and
connected the transformers to the
halogen spot lights.
Due to its flat shape, offers advantage of
place-saving. This cable offers an easy
connecting possibilities, single core
wirings fall out.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | Helukabel® HL-NV 24 |
| Product Name | Lowvoltage Cable For Halogen Lamps |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | RoHS; CE Marking |