Hi-Tech Controls, Inc. Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| Coaxial cables are used in high frequency transmission, especially for transmitters and receivers, computers, radio and TV transmissions. The varied mechanical, thermal and electronic properties of Coaxial cables mean that... | |
| Flexible ultrahigh-frequency cables have a coax cable Construction, where the inner and outer conductors are kept apart by a dielectric. This dielectric is applied by a special manufacturing process. The... | |
| Hi-Tech Controls, Inc. and it's supplier, HELUKABEL®, are your one stop source for wires and cables requiring RoHS, UL, CSA, Harmonized & CE approval. We offer cables for... | |
| RGB cables are suitable for the transmission of both analogue and digital video signals. They are used particularly as connecting cables for data systems, engineering applications (CAD, high-definition graphics) and... | |
| The coax construction is identical for all sizes: inner conductor, foamed dielectric, outer conductor, outer jacket black. This assures the same connector plugs and clamps can always be used. The... | |
| The most important advantages: No fire propagation at local flame influence Functionality for important systems No corrosion and damage by released corrosive gases and vapors Protection of human life and... | |
| Copper inner-conductor 1.02 with skin-effect Protection against humidity and corrosion / Solid compound of dielectric. No change of position during installation in narrow bending radius. Dielectric 4.6 mm Ø :... |