Used as supply cables for electronically controlled servomotors, frequency converters and for connection to DNC motors. These cables are suitable for flexible and fixed installation subjected to medium mechanical stresses in dry, moist and wet rooms.
Particularly recommended as a supply cable between frequency converters and servomotors.
EMI = Electromagnetic Interference
To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | TOPSERV® 137 |
| Product Name | Flexible Motor Supply Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Braid |