Hi-Tech Controls, Inc. Heat-Resistant Cable H05SS-F

Description
Multi conductor cables insulated and shielded with heat resistant silicone rubber without strain relieving elements are used at high temperatures or with contact to hot surfaces. These cables are installed for fixed installation, mechanically protected, for internal wiring of lighting fixtures in industrial application. It is recommended for the application of the apparatus which are moving during the operation with less mechanical stress.
Description
Multi conductor cables insulated and shielded with heat resistant silicone rubber without strain relieving elements are used at high temperatures or with contact to hot surfaces. These cables are installed for fixed installation, mechanically protected, for internal wiring of lighting fixtures in industrial application. It is recommended for the application of the apparatus which are moving during the operation with less mechanical stress.
Datasheet
Datasheet Summary
Powered by GS/AI

H05SS-F is a heat-resistant multicore cable designed for high-temperature applications and contact with hot surfaces. It features tinned or bare copper conductors, insulated with crosslinked silicone rubber, and is compliant with DIN VDE standards. The cable operates within a temperature range of -60°C to +180°C, with a short-term limit of +250°C. It has a nominal voltage rating of 300/500 V and a test voltage of 2000 V. The cable's construction includes a green-yellow earth core for configurations with three or more cores, and it is available in various cross-sectional sizes. The minimum bending radius is 7.5 times the cable diameter, and it exhibits good dielectric strength and insulation resistance even at elevated temperatures. The cable is suitable for fixed installations in open or ventilated systems, but care must be taken to avoid damage during installation.

Datasheet Summary
Powered by GS/AI

H05SS-F is a heat-resistant multicore cable designed for high-temperature applications and contact with hot surfaces. It features tinned or bare copper conductors, insulated with crosslinked silicone rubber, and is compliant with DIN VDE standards. The cable operates within a temperature range of -60°C to +180°C, with a short-term limit of +250°C. It has a nominal voltage rating of 300/500 V and a test voltage of 2000 V. The cable's construction includes a green-yellow earth core for configurations with three or more cores, and it is available in various cross-sectional sizes. The minimum bending radius is 7.5 times the cable diameter, and it exhibits good dielectric strength and insulation resistance even at elevated temperatures. The cable is suitable for fixed installations in open or ventilated systems, but care must be taken to avoid damage during installation.

Suppliers

Company
Product
Description
Supplier Links
Heat-Resistant Cable - H05SS-F - Hi-Tech Controls, Inc.
Centennial, CO, USA
Heat-Resistant Cable
H05SS-F
Heat-Resistant Cable H05SS-F
Multi conductor cables insulated and shielded with heat resistant silicone rubber without strain relieving elements are used at high temperatures or with contact to hot surfaces. These cables are installed for fixed installation, mechanically protected, for internal wiring of lighting fixtures in industrial application. It is recommended for the application of the apparatus which are moving during the operation with less mechanical stress.

Multi conductor cables insulated and shielded with heat resistant silicone rubber without strain relieving elements are used at high temperatures or with contact to hot surfaces. These cables are installed for fixed installation, mechanically protected, for internal wiring of lighting fixtures in industrial application. It is recommended for the application of the apparatus which are moving during the operation with less mechanical stress.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Control and Instrumentation Cables
Product Number H05SS-F
Product Name Heat-Resistant Cable
Product Type Multiconductor Cable
Cable Jacket Silicone
Cable Insulation Teflon
Cable Conductor Copper
Standards / Certifications RoHS; CE Marking; VDE; HAR
Unlock Full Specs
to access all available technical data

Similar Products

Besilen®-Silicone Sheathed Cables acc. to UL and CSA, SC 600 HDTR -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® better than EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® 722 insulation
View Details
System cable - 706-2300/105-300 - WAGO
Specs
Product Type System
Standards / Certifications RoHS
Rated Voltage 0.0350 kilovolts
View Details
3 suppliers