The data transmission cables RD-Y(St)Yv are used in measurement and control technology such as in control rooms of industrial plants and power stations. The pairs are twisted with short pitches and different lay-lengths which lead to good cross talk attenuation values in a unit. The cables serves for transmission of analog and digital signals up to frequencies of approx. 10 kHz. These cables offer considerable advantages by using the quick and economical connecting possibilities in Maxi-Termi-Point® technique. This solder less connecting technique is defined by a compression termination that employs a spring-clip for the connection of the cable to a square rigid post without pre-stripping. For this technique it is necessary to have an exact 7-conductor stranded conductor and a Semi-Rigid-PVC. Suitable for fixed installation only inside of buildings. With the reinforced PVC(-Yv) outer jacket these cables are suitable for fixed installation inside buildings and also in open air and underground.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | RD-Y(St)Yv |
| Product Name | Data & Computer Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Cable Shielding | Drain Wire |