Hi-Tech Controls, Inc. Halogen-Free Security Cable Helukabel® JZ-602

Description
UL-listed and CSA certified flexible control cable rated at 600 V. Used in machine tools, control systems, connection between control panels and machines, assembly lines and other industrial equipment. Suitable for installation in dry, moist or wet environment and moderate flexing applications.
Description
UL-listed and CSA certified flexible control cable rated at 600 V. Used in machine tools, control systems, connection between control panels and machines, assembly lines and other industrial equipment. Suitable for installation in dry, moist or wet environment and moderate flexing applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The Helukabel® JZ-602 is a halogen-free, UL-listed and CSA-certified flexible control cable rated for 600 V. It features a bare copper, fine wire stranded conductor with cross-sectional areas ranging from 0.5 to 35 mm². The cable is designed with a special PVC core insulation and an outer sheath that is self-extinguishing and flame retardant, making it suitable for various environments, including dry, moist, and wet conditions. This cable is particularly well-suited for applications in machine tools, control systems, and connections between control panels and machines. It is resistant to mineral oils, synthetic oils, and water-based coolants, enhancing its durability in industrial settings. The temperature range for flexible use is from -58°C to +90°C, while fixed installations can operate between -40°C and +90°C. The cable's construction allows for moderate flexing, and it has a minimum bending radius of approximately 7.5 times the cable diameter. Engineers considering this product will find it meets stringent safety and performance standards, making it a reliable choice for various industrial applications.

Datasheet Summary
Powered by GS/AI

The Helukabel® JZ-602 is a halogen-free, UL-listed and CSA-certified flexible control cable rated for 600 V. It features a bare copper, fine wire stranded conductor with cross-sectional areas ranging from 0.5 to 35 mm². The cable is designed with a special PVC core insulation and an outer sheath that is self-extinguishing and flame retardant, making it suitable for various environments, including dry, moist, and wet conditions. This cable is particularly well-suited for applications in machine tools, control systems, and connections between control panels and machines. It is resistant to mineral oils, synthetic oils, and water-based coolants, enhancing its durability in industrial settings. The temperature range for flexible use is from -58°C to +90°C, while fixed installations can operate between -40°C and +90°C. The cable's construction allows for moderate flexing, and it has a minimum bending radius of approximately 7.5 times the cable diameter. Engineers considering this product will find it meets stringent safety and performance standards, making it a reliable choice for various industrial applications.

Suppliers

Company
Product
Description
Supplier Links
Halogen-Free Security Cable - Helukabel® JZ-602 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Halogen-Free Security Cable
Helukabel® JZ-602
Halogen-Free Security Cable Helukabel® JZ-602
UL-listed and CSA certified flexible control cable rated at 600 V. Used in machine tools, control systems, connection between control panels and machines, assembly lines and other industrial equipment. Suitable for installation in dry, moist or wet environment and moderate flexing applications.

UL-listed and CSA certified flexible control cable rated at 600 V. Used in machine tools, control systems, connection between control panels and machines, assembly lines and other industrial equipment. Suitable for installation in dry, moist or wet environment and moderate flexing applications.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Control and Instrumentation Cables
Product Number Helukabel® JZ-602
Product Name Halogen-Free Security Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Standards / Certifications RoHS; CSA Mark; CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details