Hi-Tech Controls, Inc. Servo/Feedback-Cable, EMC-Preferred Type Incremental Feedback-Cable-C-PVC

Description
Both cables fulfill differing tasks for the control of servo-motors. The tachofeedback-cable or response cable serves the regulation of the motor speed and measurement of the actual values. The Incremental Feedback-Cable or position response cable transfers the control signals for positioning and engineering characteristics and is used as the flexible connecting cable for tachometer, brakes, pulse transmitter in system and mechanical engineering, in dry, damp and wet environments. EMI = Electromagnetic Interference To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.
Datasheet
Description
Both cables fulfill differing tasks for the control of servo-motors. The tachofeedback-cable or response cable serves the regulation of the motor speed and measurement of the actual values. The Incremental Feedback-Cable or position response cable transfers the control signals for positioning and engineering characteristics and is used as the flexible connecting cable for tachometer, brakes, pulse transmitter in system and mechanical engineering, in dry, damp and wet environments. EMI = Electromagnetic Interference To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo/Feedback-Cable, EMC-Preferred Type - Incremental Feedback-Cable-C-PVC - Hi-Tech Controls, Inc.
Centennial, CO, USA
Servo/Feedback-Cable, EMC-Preferred Type
Incremental Feedback-Cable-C-PVC
Servo/Feedback-Cable, EMC-Preferred Type Incremental Feedback-Cable-C-PVC
Both cables fulfill differing tasks for the control of servo-motors. The tachofeedback-cable or response cable serves the regulation of the motor speed and measurement of the actual values. The Incremental Feedback-Cable or position response cable transfers the control signals for positioning and engineering characteristics and is used as the flexible connecting cable for tachometer, brakes, pulse transmitter in system and mechanical engineering, in dry, damp and wet environments. EMI = Electromagnetic Interference To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.

Both cables fulfill differing tasks for the control of servo-motors. The tachofeedback-cable or response cable serves the regulation of the motor speed and measurement of the actual values. The Incremental Feedback-Cable or position response cable transfers the control signals for positioning and engineering characteristics and is used as the flexible connecting cable for tachometer, brakes, pulse transmitter in system and mechanical engineering, in dry, damp and wet environments.
EMI = Electromagnetic Interference
To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Control and Instrumentation Cables
Product Number Incremental Feedback-Cable-C-PVC
Product Name Servo/Feedback-Cable, EMC-Preferred Type
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Flat Ribbon Cable Assemblies - RG8822E / RG8830E / RG8831E - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 28 AWG
Number of Conductors 20 to 100 #
View Details
DB37 Cable - PCL-10137-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
FEP & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Silicon Rubber
Cable Insulation FEP
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
View Details