Hi-Tech Controls, Inc. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 3.15"(W) x 2.95"(H) x 2.24"(D) Button: One, Color: Green, Momentary - Flush Contact: One: NO (Normally Open) One: Spacers | |
| 3.15"(W) x 2.95"(H) x 2.24"(D) Button: One, Color: Red, Momentary - Flush Contact: One: - NC (Normally Closed) One: Spacers | |
| 3.15"(W) x 2.95"(H) x 2.24"(D) Button: One, Color: Red, Momentary - Flush Contact: One: NC (Normally Closed) One: Spacers | |
| 4.92"(W) x 3.14"(H) x 2.24"(D) Buttons: One Green, Momentary - Flush One Red, Momentary - Flush Contacts: One: NO (Normally Open) One: NC (Normally Closed) Two: Spacers | |
| 4.92"(W) x 3.15"(H) x 2.24"(D) Button: One, Color: Green, Momentary - Flush Contact: One: NO (Normally Open) One: Spacers | |
| 4.92"(W) x 3.15"(H) x 2.24"(D) Button: One, Color: Red, Momentary - Flush Contact: One: - NC (Normally Closed) One: Spacers | |
| 4.92"(W) x 3.15"(H) x 2.24"(D) Button: One, Color: Red, Momentary - Flush Contact: One: NC (Normally Closed) One: Spacers | |
| 6.89"(W) x 3.14"(H) x 2.24"(D) Buttons: Two Green, Momentary - Flush One Red, Momentary - Flush Contacts: Two: NO (Normally Open) One: NC (Normally Closed) Three: Spacers | |
| IP 54/65 design: Suitable for indoor installation and outdoor installation, protected against weather influences IP 40/41 design: Suitable for installation in dry indoor areas | |
| Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to... | |
| Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection... | |
| Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. | |
| Suitable for use in offshore areas and for indoor/outdoor installation (normal to harsh environment) in accordance with DIN VDE 0100, Part 737. | |
| This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. | |
| This Enclosure box is suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. | |
| This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. | |
| for normal environment and protected outdoor connecting terminal made from ceramic with resistance to high temperatures Intrinsic fire resistance in accordance with DIN 4102 part 12 in combination with function-retaining... | |
| for normal environment and protected outdoor terminal block made from ceramic with resistance to high temperatures intrinsic fire resistance E 30 in accordance with DIN 4102 part 12 cable junction... |