Hi-Tech Controls, Inc. Datasheets for Fiber Optic Cables
Fiber optic cables are composed of one or more transparent optical fibers enclosed in protective coverings and strength members. Fiber optic cables are used to transmit "light" data.
Fiber Optic Cables: Learn more
| Product Name | Notes |
|---|---|
| HELUCOM ® breakout cables are designed to replace splicing on-site. They are mainly used in indoor applications for small and medium transmission lines. The fiber-optic connectors are be mounted directly... | |
| HELUCOM® plastic-fiber cables are used in mechanical engineering, both in mobile and fixed applications. With different constructions, such as PUR outer sheaths, special strain relief components, hybrid construction with copper... | |
| These HELUCOM ® cables were designed as flexible field cables, even for use under extreme conditions. They are easily wound up on a drum and are very tension-proof. The double-jacket... | |
| These HELUCOM ® cables were designed as mobile field cables. They are easily wound up on a drum and are very tension-proof. As the outer jacket is tightly anchored on... | |
| These HELUCOM ® fiber-optic cables are available either as central bundle conductor cable or as stranded versions (on request). They are suitable for indoor and outdoor cabling of buildings and... | |
| These HELUCOM ® fiber-optic cables are available either as central bundle conductor cable or as stranded versions. They are suitable for indoor cabling of buildings and facilities. The halogen-free version... | |
| These HELUCOM ® fiber-optic cables are characterized by a design that is particularly easy to mount and extremely tension-resistant. Around a stranded grooved cable and filler elements, there is a... | |
| These HELUCOM ® fiber-optic cables are characterized by a design that is particularly easy to mount, extremely tension-resistant and rodent-proof. Around a stranded grooved cable and filler elements, there is... | |
| These HELUCOM ® fiber-optic cables are characterized by a design that is particularly easy to mount. Around a central grooved cable, there is a composite of glass yarns and swelling... | |
| These HELUCOM ® fiber-optic cables are characterized by a stranded construction with jelly filling. They are made waterproof in longitudinal direction by filling a jelly mass into the stranding cavities. | |
| These HELUCOM ® fiber-optic cables are designed especially for use in fiber-optical temperature measurements, such as monitoring of dams. The extreme mechanical requirements in these areas are fulfilled by the... | |
| These HELUCOM ® fiber-optic cables are suitable for underground, tube and channel laying. For the use in areas with rodents, a version with non-metallic rodent protection is available. The slim... | |
| These HELUCOM ® one-fiber and two-fiber (duplex) cables are used for fixed indoor installation, such as in cable ducts. These cables are also used as ready-made cables (pigtails) that are... | |
| These HELUCOM ® outdoor cables are designed for use under extreme environmental conditions. With the double jelly filling and the Al/PE laminated jacket, they are water proof in longitudinal and... | |
| These HELUCOM ® fiber-optic cables are characterized by a stranded construction with jelly filling. They are made waterproof in longitudinal direction by filling a jelly mass into the stranding cavities. | |
| These HELUCOM® cables were designed as flexible field cables, even for use under extreme conditions. They are easily wound up on a drum and are very tension-proof. The double-jacket made... | |
| These HELUCOM® fiber-optic cables are available either as central bundle conductor cable or as stranded versions. They are suitable for fixed indoor and outdoor cabling of buildings and industry facilities. | |
| These HELUCOM® fiber-optic cables are especially suitable for the underground and tube laying. A water blocking jelly filling of the loose tube and the stranding cavities ensure perfect water proofing... | |
| These HELUCOM® fiber-optic cables are used for the data network cabling in indoor applications. A big advantage of this cable type is its space-saving construction. Similar to the breakout cable,... | |
| These HELUCOM® HCS fiber lines are suitable for stationary installation indoors. For heavy-duty mechanical requirements, such as application in industrial environments, a version with PUR outer jacket is available on... | |
| These HELUCOM® outdoor cables designed as aerial cables for freely suspended installations on posts and masts. The construction is waterproof in longitudinal direction thanks to the use of jelly-filled bundle... | |
| This HELUCOM® fiber-optic cable is suited for fixed installations in pits and channels, but also for flexible applications as jumper cable. Because of the robust construction with Single and Overall... | |
| This HELUCOM® HCS fiber cable is suitable for fixed installation indoors. Possible applications are normal and heavy-duty mechanical requirements for example in industrial environments. With the tight buffer construction, direct... | |
| This HELUCOM® HCS fiber cable is suitable for fixed installation outdoors. Possible applications are normal and heavy-duty mechanical requirements for example in industrial environments. This is the reason we also... | |
| Conductor Type: Buffered Fiber Strain Relief Elements: Type 1 - Aramide Type 2 - Glass Yarns Type of Armoring: Glass Yarns Outer Jacket Material: FRNC Outer Jacket Color: Black Laying,... |