Hi-Tech Controls, Inc. Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 3.15"(W) x 2.95"(H) x 2.24"(D) Button: One, Color: Green, Momentary - Flush Contact: One: NO (Normally Open) One: Spacers | |
| 3.15"(W) x 2.95"(H) x 2.24"(D) Button: One, Color: Red, Momentary - Flush Contact: One: - NC (Normally Closed) One: Spacers | |
| 3.15"(W) x 2.95"(H) x 2.24"(D) Button: One, Color: Red, Momentary - Flush Contact: One: NC (Normally Closed) One: Spacers | |
| 4.92"(W) x 3.14"(H) x 2.24"(D) Buttons: One Green, Momentary - Flush One Red, Momentary - Flush Contacts: One: NO (Normally Open) One: NC (Normally Closed) Two: Spacers | |
| 4.92"(W) x 3.15"(H) x 2.24"(D) Button: One, Color: Green, Momentary - Flush Contact: One: NO (Normally Open) One: Spacers | |
| 4.92"(W) x 3.15"(H) x 2.24"(D) Button: One, Color: Red, Momentary - Flush Contact: One: - NC (Normally Closed) One: Spacers | |
| 4.92"(W) x 3.15"(H) x 2.24"(D) Button: One, Color: Red, Momentary - Flush Contact: One: NC (Normally Closed) One: Spacers | |
| 6.89"(W) x 3.14"(H) x 2.24"(D) Buttons: Two Green, Momentary - Flush One Red, Momentary - Flush Contacts: Two: NO (Normally Open) One: NC (Normally Closed) Three: Spacers | |
| IP 54/65 design: Suitable for indoor installation and outdoor installation, protected against weather influences IP 40/41 design: Suitable for installation in dry indoor areas | |
| Mi boxes are suitable for outdoor installation (harsh environment and/or outdoor). The material is examined and therefore qualified for the outdoor installation during direct sun radiation. However, pay attention to... | |
| Mi Plastic Enclosure Boxes are suitable for indoor / outdoor installation and harsh environments due to their good resistance to weather influences. However, due to their limited UV Resistance, protection... | |
| Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. | |
| Suitable for use in offshore areas and for indoor/outdoor installation (normal to harsh environment) in accordance with DIN VDE 0100, Part 737. | |
| This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. | |
| This Enclosure box is suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. | |
| This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. | |
| for normal environment and protected outdoor connecting terminal made from ceramic with resistance to high temperatures Intrinsic fire resistance in accordance with DIN 4102 part 12 in combination with function-retaining... | |
| for normal environment and protected outdoor terminal block made from ceramic with resistance to high temperatures intrinsic fire resistance E 30 in accordance with DIN 4102 part 12 cable junction... |