Hi-Tech Controls, Inc. Heat-Resistant Cable SiHF UL/CSA

Description
Silicone cables were designed for use wherever insulation is subjected to extreme temperature changes. They are heat resistant for permanent temperatures up to +180°C/+356°F, and short time for operation to +220°C/+428°F. These cables have great environmental resistance properties and can be used at temperatures as low as -60°C/-76°F. Silicone cables are halogen-free and are especially suitable for installation in power stations. They have also found their uses in steel producing industries, aviation industry, ship building as well as in ceramic, glass and cement factories. Due to the elastic characteristic of conductor insulations, these are used as flexible connection cable.
Datasheet
Description
Silicone cables were designed for use wherever insulation is subjected to extreme temperature changes. They are heat resistant for permanent temperatures up to +180°C/+356°F, and short time for operation to +220°C/+428°F. These cables have great environmental resistance properties and can be used at temperatures as low as -60°C/-76°F. Silicone cables are halogen-free and are especially suitable for installation in power stations. They have also found their uses in steel producing industries, aviation industry, ship building as well as in ceramic, glass and cement factories. Due to the elastic characteristic of conductor insulations, these are used as flexible connection cable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Resistant Cable - SiHF UL/CSA - Hi-Tech Controls, Inc.
Centennial, CO, USA
Heat-Resistant Cable
SiHF UL/CSA
Heat-Resistant Cable SiHF UL/CSA
Silicone cables were designed for use wherever insulation is subjected to extreme temperature changes. They are heat resistant for permanent temperatures up to +180°C/+356°F, and short time for operation to +220°C/+428°F. These cables have great environmental resistance properties and can be used at temperatures as low as -60°C/-76°F. Silicone cables are halogen-free and are especially suitable for installation in power stations. They have also found their uses in steel producing industries, aviation industry, ship building as well as in ceramic, glass and cement factories. Due to the elastic characteristic of conductor insulations, these are used as flexible connection cable.

Silicone cables were designed for use wherever insulation is subjected to extreme temperature changes. They are heat resistant for permanent temperatures up to +180°C/+356°F, and short time for operation to +220°C/+428°F. These cables have great environmental resistance properties and can be used at temperatures as low as -60°C/-76°F. Silicone cables are halogen-free and are especially suitable for installation in power stations. They have also found their uses in steel producing industries, aviation industry, ship building as well as in ceramic, glass and cement factories.
Due to the elastic characteristic of conductor insulations, these are used as flexible connection cable.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Control and Instrumentation Cables
Product Number SiHF UL/CSA
Product Name Heat-Resistant Cable
Product Type Multiconductor Cable
Cable Jacket Silicone
Cable Insulation Teflon
Cable Conductor Copper
Standards / Certifications RoHS; CSA Mark; CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Besilen®-Silicone Sheathed Cables, BiAF/Cu/Bi-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® EM9 acc. to EN 50363-2-1 + VDE 0207-363-2-1
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
View Details
QSFP DD Loopback Cable Assemblies - NLNACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details