Hi-Tech Controls, Inc. Datasheets for Audio Cables
Audio cables transmit audible signals such as voice and music. They are designed to minimize noise and interference that can impair sound quality. Audio cables connect an audio source such as a stereo or microphone to an audio receiver or output such as speakers. Most products are shielded to prevent electromagnetic interference (EMI), typically with a foil and/or braided shield.
Audio Cables: Learn more
| Product Name | Notes |
|---|---|
| Coaxial cables are used in high frequency transmission, especially for transmitters and receivers, computers, radio and TV transmissions. The varied mechanical, thermal and electronic properties of Coaxial cables mean that... | |
| Hi-Tech Controls, Inc. and it's supplier, HELUKABEL®, are your one stop source for wires and cables requiring RoHS, UL, CSA, Harmonized & CE approval. We offer cables for... | |
| RGB cables are suitable for the transmission of both analogue and digital video signals. They are used particularly as connecting cables for data systems, engineering applications (CAD, high-definition graphics) and... | |
| The materials used in manufacture are cadmium-free, contain no silicone and are free from substances harmful to the wetting properties of lacquers | |
| The most important advantages: No fire propagation at local flame influence Functionality for important systems No corrosion and damage by released corrosive gases and vapors Protection of human life and... | |
| Copper inner-conductor 1.02 with skin-effect Protection against humidity and corrosion / Solid compound of dielectric. No change of position during installation in narrow bending radius. Dielectric 4.6 mm Ø :... |