Hi-Tech Controls, Inc. Datasheets for Electrical Power Wires
Electrical power wires are solid or stranded conductors surrounded by insulation, shielding, and a protective jacket.
Electrical Power Wires: Learn more
| Product Name | Notes |
|---|---|
| 2-pole special cable for installation protected against short-circuit to earth and short-circuit, as a connecting cable from a module to an inverter. | |
| Every place where in case of fire human life and material assets are to be protected and safety consciousness take a special significance, e.g. in industrial complexes, power stations, communal... | |
| Everywhere, where in case of fire human life and material assets are to be protected and safety consciousness take a special significance, e.g. in industrial complexes, power stations, communal establishment,... | |
| Halogen-free power cables with enhanced characteristics in case of fire are used for applications where harm to human life and damage to property must be prevented in the event of... | |
| Hi-Tech Controls, Inc. and it's supplier, HELUKABEL®, are your one stop source for wires and cables requiring RoHS, UL, CSA, Harmonized & CE approval. We offer cables for... | |
| Power cables for energy supply are installed in open air, in underground, in water, indoors, in cable ducts, power stations, for industry and distribution boards as well as in subscriber... | |
| Power cables for energy supply are installed outdoors, in underground, in water, indoors, in cable ducts, power stations, for industry and distribution boards as well as in subscriber networks, where... | |
| Power cables for energy supply are used for industry and distribution boards, power stations, house connecting boxes and street lighting as well as control cable for the transmission of control... | |
| Security cables are ideal for use every place where in case of fire human life and material assets are to be protected and safety consciousness take a special significance, e.g. | |
| See also type N2XH. The concentric conductor can be used as PE- PEN conductor or as shield. Suitable for fixed installation in dry, damp or wet environments, in, above, on... | |
| Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch-boards and power stations. The PE-outer jacket... | |
| Suitable for indoor installation and in cable ducts, outdoors, underground and in water as well as for laying racks for industrial and switching systems and power plants. Limited use when... | |
| Suitable for installation mostly in power supply stations, indoors and in cable ducts, outdoors, underground and in water as well as for installation on cable trays for industries, switch boards... | |
| The power of the wind, sun and water are alternative power sources which are always available and inexhaustible. These cables are intended for photo-voltaic systems. Photo-voltaic systems convert the energy... | |
| The power of wind, sun and water are alternative energy sources which are always available and inexhaustible. In recent years, many powerful wind power systems have been built worldwide. For... | |
| These cables can be used for medium mechanical loads in dry, damp or wet environments, e.g. for connecting agricultural and commercial equipment and heaters provided there is no danger of... | |
| These cables of PVC insulation and lead inner-jacket are installed everywhere, where the danger of chemical reaction of solvents, energy fuels, oils, gasoline or of that kind in filling stations... | |
| These data transmission cables, oil and fuel resistant, are used for internal and external wiring applications at gas pumps, for data transmission from the pumps to the cash desk and... | |
| This cable is employed as a highly flexible high-current cathode cable for electroplating drum systems and as a wearing cable in the chemical industry. Special feature: Despite the extremely... | |
| USA NFPA79, edition 2007 conformant flexible power cables up to 600 V, for all machinery in tool and plant construction, suitable for installation in dry, humid and damp environments, in... | |
| According to VG 95218, part 60, shielded. The conductor insulation continues to function during a fire without the need for extra flame-proof taping. Conductor Operating Temperature Max. +85°C/+185°F Nominal Voltage... | |
| According to VG 95281 part 61 shielded. No loss of insulation if directly exposed to fire. No special fire-proofed layer necessary Conductor Operating Temperature Max. +85°C/+185°F Nominal Voltage 500 V... | |
| As per DIN 89160 edition 1998 and IEC 60092-353 Temperature Range Max. +85°C conductor temperature Min. Installation Temperature -10°C/+14°F Nominal Voltage U0/U 0.6/1 kV Minimum Bending Radius Approx. | |
| As per IEC 60092-353 Temperature Range Max. +85°C/+185°F conductor temperature Min. Installation Temperature -10°C/+14°F Nominal Voltage U0/U 0.6/1 kV Minimum Bending Radius Approx. 4x cable Ø | |
| As per IEC 60092-353 Temperature Range Max. +85°C/+185°F conductor temperature Min. Installation Temperature -10°C/+14°F Nominal Voltage U0/U 0.6/1 kV Minimum Bending Radius Approx. 4x cable Ø Tests Flame-test... | |
| Halogen-free and flame retardant Color code 2 conductors: black/blue 3 conductors: black/blue/brown 4 conductors: black/blue/brown/bla ck 5 conductors: black/blue/brown/bla ck/black 7 - 33 conductors: all conductors black, number coded, conductor... |