The Helukabel® PUR-JZ-HF is a high-flexible control cable designed for use in drag chains. It features bare copper, extra fine wire conductors that are bunch stranded according to DIN VDE standards, ensuring excellent conductivity. The cable is insulated with oil-resistant PVC, providing enhanced sliding capabilities, and is wrapped with fleece for added protection. Its outer jacket is made of special full-polyurethane, which is flame retardant and resistant to UV radiation, ozone, and hydrolysis, making it suitable for outdoor applications. This cable is particularly noted for its high tear and abrasion resistance, making it ideal for demanding environments such as machinery, tool making, and steel industries. It can operate in a temperature range from -58°C to +80°C during flexing and -40°C to +80°C for fixed installations. The nominal voltage rating is 300/500 V, with a breakdown voltage of at least 8000 V. The cable is also conditionally resistant to microbes, adding to its durability in various applications.
PURo¨ -JZ-HF is an extremely robust cable
noted for its good tear and abrasion
resistance. Due to its good performance
with mineral oils and especially in
connection with coolants, this cable is
well suited for use in the machinery, tool
making and steel industries in critical
areas. Its high abrasion resistance and
good flexing ability make it quick and
easy to install and, with its low bending
radius, ideal for use with cable trays.
Suitable for outdoor lying and resistant
to UV-radiation, oxygen, ozone and hydrolysis.
Conditionally resistant to microbes.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | Helukabel® PUR-JZ-HF |
| Product Name | Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | PUR |
| Cable Insulation | PUR |
| Cable Conductor | Copper |
| Standards / Certifications | RoHS; CE Marking |