Hi-Tech Controls, Inc. Flexible Drag Chain Motor Supply Cable TOPSERV® 109

Description
Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery. The optimized outside diameter, reduced weight and excellent torsion characteristics facilitate use in multi-shift operation with extreme alternating bending stress cycles. Particularly recommended as a supply cable between frequency converters and servomotors. EMI = Electromagnetic Interference To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.
Datasheet
Description
Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery. The optimized outside diameter, reduced weight and excellent torsion characteristics facilitate use in multi-shift operation with extreme alternating bending stress cycles. Particularly recommended as a supply cable between frequency converters and servomotors. EMI = Electromagnetic Interference To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Drag Chain Motor Supply Cable - TOPSERV® 109 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Flexible Drag Chain Motor Supply Cable
TOPSERV® 109
Flexible Drag Chain Motor Supply Cable TOPSERV® 109
Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery. The optimized outside diameter, reduced weight and excellent torsion characteristics facilitate use in multi-shift operation with extreme alternating bending stress cycles. Particularly recommended as a supply cable between frequency converters and servomotors. EMI = Electromagnetic Interference To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.

Supply cable optimized especially for the supply of DNC motors. These cables are specially designed for use in power drag chains, handling equipment, robotics, tooling machinery, processing and manufacturing machinery.
The optimized outside diameter, reduced weight and excellent torsion characteristics facilitate use in multi-shift operation with extreme alternating bending stress cycles.
Particularly recommended as a supply cable between frequency converters and servomotors.
EMI = Electromagnetic Interference
To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Control and Instrumentation Cables
Product Number TOPSERV® 109
Product Name Flexible Drag Chain Motor Supply Cable
Product Type Multiconductor Cable
Cable Insulation TPE-E
Cable Conductor Copper
Cable Shielding Braid
Standards / Certifications CE Marking
Unlock Full Specs
to access all available technical data

Similar Products

Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details
75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 75 ohms
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Cable Shielding No Shielding
North American 30 AWG
Number of Conductors 40 to 120 #
View Details
Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Multiconductor Cable
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to DIN EN 50363-1
View Details