Used as a data transmission and connecting cable suitable for fixed installation in and under plaster, for data transmission applications, for periphery instrument data processing computers.
Suitable for transmission of analog and digital signals up to 16 Mbits/s. High cross-talk attenuation values.
Suitable as connecting cable for periphery equipment, data processing systems, monitors, printers and cash register systems.
The static shield (St) assures a disturbance-free data and signal transmission for measuring and control systems.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | Helutherm® 145 Multi-C |
| Product Name | Heat-Resistant Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyolefin-Copolymer |
| Cable Insulation | Polyolefin-Copolymer |
| Cable Conductor | Copper |
| Cable Shielding | Braid |