These special robotic control and signal cables are specially designed for torsion and bending stresses in robots and connecting handling tools.
EMI = Electromagnetic Interference
To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | HELUKABEL® ROBOFLEX 2001-C |
| Product Name | Robot Cable Screened, EMC Preferred Type |
| Product Type | Multiconductor Cable |
| Cable Insulation | TPE |
| Cable Conductor | Copper |
| Cable Shielding | Foil |
| Standards / Certifications | RoHS; CE Marking |