Hi-Tech Controls, Inc. Datasheets for Pushbutton Switches
Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more
| Product Name | Notes |
|---|---|
| 3.15"(W) x 2.95"(H) x 2.24"(D) Button: One, Color: Green, Momentary - Flush Contact: One: NO (Normally Open) One: Spacers | |
| 3.15"(W) x 2.95"(H) x 2.24"(D) Button: One, Color: Red, Momentary - Flush Contact: One: - NC (Normally Closed) One: Spacers | |
| 3.15"(W) x 2.95"(H) x 2.24"(D) Button: One, Color: Red, Momentary - Flush Contact: One: NC (Normally Closed) One: Spacers | |
| 4.92"(W) x 3.14"(H) x 2.24"(D) Buttons: One Green, Momentary - Flush One Red, Momentary - Flush Contacts: One: NO (Normally Open) One: NC (Normally Closed) Two: Spacers | |
| 4.92"(W) x 3.15"(H) x 2.24"(D) Button: One, Color: Green, Momentary - Flush Contact: One: NO (Normally Open) One: Spacers | |
| 4.92"(W) x 3.15"(H) x 2.24"(D) Button: One, Color: Red, Momentary - Flush Contact: One: - NC (Normally Closed) One: Spacers | |
| 4.92"(W) x 3.15"(H) x 2.24"(D) Button: One, Color: Red, Momentary - Flush Contact: One: NC (Normally Closed) One: Spacers | |
| 6.89"(W) x 3.14"(H) x 2.24"(D) Buttons: Two Green, Momentary - Flush One Red, Momentary - Flush Contacts: Two: NO (Normally Open) One: NC (Normally Closed) Three: Spacers |