These data control cables are used for flexible use with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air.
PAAR-TRONIC is the perfect cable for use in areas where a small diameter is essential to complete wiring. E.g. as a control and signal cable in measuring instruments, computers, signal transfer etc. This cable is suitable only for low load application.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | PAAR-Tronic |
| Product Name | Data & Computer Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | RoHS; CE Marking |