This low-loss, paired, double-shielded data cable is extremely suitable for interference-free transmission of data signals in the fields of electrical engineering, metrology and control technology. Can be used in process control, as a signal cable in machining centers, or as a signal cable for connecting data systems. Good cross-talk attention due to twisted pairs with short lay-lengths. Particularly suitable for RS 422 and RS 485 interfaces. This particularly low capacitance cable type is used as a measuring and signal cable for transmission rates up to 10 megabits per second.
EMI = Electromagnetic Interference
To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | TOPGEBER 511 |
| Product Name | Feedback Cables For Fixed Installation |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polypropylene |
| Cable Conductor | Copper |
| Cable Shielding | Foil Braid |