These halogen-free, flame retardant cables provide an ideal combination of supply conductors with the control conductors for the braking function and thermal protection. Precision servomotors, as used today in many areas of highly-automated manufacturing processes, call for high-quality, reliable and long-lasting cables. They are manufactured based on specifications from leading manufacturers of servo drives and control systems, as well as in compliance with various VDE standards.
EMI = Electromagnetic Interference
To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | TOPSERV® 223 H |
| Product Name | Servo-Cable For Fixed Installation |
| Product Type | Multiconductor Cable |
| Cable Jacket | HM3 |
| Cable Insulation | Polyethylene |
| Cable Conductor | Copper |
| Cable Shielding | Foil Braid |