Hi-Tech Controls, Inc. Control Cable Helukabel® Bioflex-500#174;-JZ-C

Description
HELUKABEL® BIOFLEX-500-C is an extremely robust control cable with high abrasion and tear resistant properties due to its high resistance to bio-fuel, bio-oil and coolant emulsions. It is especially suited for use in the machine, tool making and plant industries as well as in the steel industry for difficult and problem areas. The high flexibility of this cable type makes it quick and easy to install. Suitable for outdoor installation or laying in ground. These shielded cables are particularly suitable for the interference-free transmission in instrumentation and control engineering applications.
Datasheet
Description
HELUKABEL® BIOFLEX-500-C is an extremely robust control cable with high abrasion and tear resistant properties due to its high resistance to bio-fuel, bio-oil and coolant emulsions. It is especially suited for use in the machine, tool making and plant industries as well as in the steel industry for difficult and problem areas. The high flexibility of this cable type makes it quick and easy to install. Suitable for outdoor installation or laying in ground. These shielded cables are particularly suitable for the interference-free transmission in instrumentation and control engineering applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HELUKABEL® BIOFLEX-500-C is an extremely robust control cable with high abrasion and tear resistant properties due to its high resistance to bio-fuel, bio-oil and coolant emulsions. It is especially suited for use in the machine, tool making and plant industries as well as in the steel industry for difficult and problem areas. The high flexibility of this cable type makes it quick and easy to install. Suitable for outdoor installation or laying in ground. These shielded cables are particularly suitable for the interference-free transmission in instrumentation and control engineering applications.

HELUKABEL® BIOFLEX-500-C is an extremely robust control cable with high abrasion and tear resistant properties due to its high resistance to bio-fuel, bio-oil and coolant emulsions. It is especially suited for use in the machine, tool making and plant industries as well as in the steel industry for difficult and problem areas. The high flexibility of this cable type makes it quick and easy to install. Suitable for outdoor installation or laying in ground. These shielded cables are particularly suitable for the interference-free transmission in instrumentation and control engineering applications.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Control and Instrumentation Cables
Product Number Helukabel® Bioflex-500#174;-JZ-C
Product Name Control Cable
Product Type Multiconductor Cable
Cable Jacket Special Polymer
Cable Insulation Special Polymer
Cable Conductor Copper
Cable Shielding Braid
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
International 1 to 5.08 mm2
View Details
Connection cable - EVC298 - ifm efector inc.
Specs
Cable Jacket PUR
Standards / Certifications CE Marking; UL Recognized Component Mark (US and Canadian)
Number of Conductors 4 #
View Details
3 suppliers
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
PVC Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details