Well known companies (FIAT, COMAU, etc.) use this cable for measurement and control purposes on machine tools and conveyors, as well as on production lines in equipment production and for special mechanical engineering. These cables are used for flexible use for medium mechanical stresses with free movement without tensile stress or forced movements in dry, moist and wet rooms but not suitable for open air. Due to special conductor insulation- and jacket compound, this cable is flame resistant in case of fire and self-extinguishing. The good oil- and petrol resistance allows the usage of this cable also in problem areas.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | FROR CEI 20-22 II |
| Product Name | Internationally Approved Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |
| Standards / Certifications | RoHS; CE Marking |