For use as a feeder cable under rough
conditions in motors and machine
construction, at shipyards, in steel
production and in farming.
Supply lengths are on original reels of
76 m or 152 m or on drums of 305 m
lengths.
Resistant
– Oil
– Wetness
– UV-radiation
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Name | Rubber/Neoprene Control Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Neoprene |
| Cable Insulation | Silicon Rubber |
| Cable Conductor | Copper |