Hi-Tech Controls, Inc. Heat-Resistant Cable H05SST-F

Description
Multi conductor cables insulated and shielded with heat resistant silicone rubber without strain relieving elements are used at high temperatures or with contact to hot surfaces. These cables are installed for fixed installation, mechanically protected, for internal wiring of lighting fixtures in industrial application. It is recommended for the application of the apparatus which are moving during the operation with less mechanical stress.
Datasheet
Description
Multi conductor cables insulated and shielded with heat resistant silicone rubber without strain relieving elements are used at high temperatures or with contact to hot surfaces. These cables are installed for fixed installation, mechanically protected, for internal wiring of lighting fixtures in industrial application. It is recommended for the application of the apparatus which are moving during the operation with less mechanical stress.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat-Resistant Cable - H05SST-F - Hi-Tech Controls, Inc.
Centennial, CO, USA
Heat-Resistant Cable
H05SST-F
Heat-Resistant Cable H05SST-F
Multi conductor cables insulated and shielded with heat resistant silicone rubber without strain relieving elements are used at high temperatures or with contact to hot surfaces. These cables are installed for fixed installation, mechanically protected, for internal wiring of lighting fixtures in industrial application. It is recommended for the application of the apparatus which are moving during the operation with less mechanical stress.

Multi conductor cables insulated and shielded with heat resistant silicone rubber without strain relieving elements are used at high temperatures or with contact to hot surfaces. These cables are installed for fixed installation, mechanically protected, for internal wiring of lighting fixtures in industrial application. It is recommended for the application of the apparatus which are moving during the operation with less mechanical stress.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Control and Instrumentation Cables
Product Number H05SST-F
Product Name Heat-Resistant Cable
Product Type Multiconductor Cable
Cable Jacket Silicone
Cable Insulation Teflon
Cable Conductor Copper
Cable Shielding Braid; Polyester Braiding
Unlock Full Specs
to access all available technical data

Similar Products

SCSI-100 to 2*SCSI-50 Shielded Cable - PCL-10250-1E - Advantech
Specs
Cable Jacket Polyvinyl Chloride
Cable Shielding Foil Braid
View Details
3 suppliers
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Number of Conductors 1 #
Nominal Impedance 50 ohms
View Details
Control cable - NEBC-S1H15-E-10.0-N-LE15 - Festo Corporation
Specs
Cable Jacket TPE-U(PUR)
Standards / Certifications DIN 47100
International 0.1400 mm2
View Details