These low-voltage cables are designed for the wiring of electrical installations in the manufacture of commercial vehicles.
Especially suitable for trailers and semi trailers.
| Hi-Tech Controls, Inc. | |
|---|---|
| Product Category | Control and Instrumentation Cables |
| Product Number | HELUTRUCK® 270 |
| Product Name | Low Voltage Cable |
| Product Type | Multiconductor Cable |
| Cable Jacket | Polyvinyl Chloride |
| Cable Insulation | Polyvinyl Chloride |
| Cable Conductor | Copper |