Hi-Tech Controls, Inc. Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
| Product Name | Notes |
|---|---|
| Suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. | |
| Suitable for use in offshore areas and for indoor/outdoor installation (normal to harsh environment) in accordance with DIN VDE 0100, Part 737. | |
| This Enclosure box is suitable for indoor and outdoor installation and harsh environments, protected against weather influences according to DIN VDE 0100 Part 737. | |
| This Enclosure box is suitable for indoor installation and outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. | |
| This Enclosure box is suitable for indoor installation and protected outdoor installation, protected against weather influences according to DIN VDE 0100 Part 737. | |
| for normal environment and protected outdoor connecting terminal made from ceramic with resistance to high temperatures Intrinsic fire resistance in accordance with DIN 4102 part 12 in combination with function-retaining... | |
| for normal environment and protected outdoor terminal block made from ceramic with resistance to high temperatures intrinsic fire resistance E 30 in accordance with DIN 4102 part 12 cable junction... |