Hi-Tech Controls, Inc. Data & Computer Cable RD-Y(St)Y

Description
The data transmission cables RD-Y(St)Yv are used in measurement and control technology such as in control rooms of industrial plants and power stations. The pairs are twisted with short pitches and different lay-lengths which lead to good cross talk attenuation values in a unit. The cables serves for transmission of analog and digital signals up to frequencies of approx. 10 kHz. These cables offer considerable advantages by using the quick and economical connecting possibilities in Maxi-Termi-Point® technique. This solder less connecting technique is defined by a compression termination that employs a spring-clip for the connection of the cable to a square rigid post without pre-stripping. For this technique it is necessary to have an exact 7-conductor stranded conductor and a Semi-Rigid-PVC. Suitable for fixed installation only inside of buildings. With the reinforced PVC(-Yv) outer jacket these cables are suitable for fixed installation inside buildings and also in open air and underground.
Datasheet
Description
The data transmission cables RD-Y(St)Yv are used in measurement and control technology such as in control rooms of industrial plants and power stations. The pairs are twisted with short pitches and different lay-lengths which lead to good cross talk attenuation values in a unit. The cables serves for transmission of analog and digital signals up to frequencies of approx. 10 kHz. These cables offer considerable advantages by using the quick and economical connecting possibilities in Maxi-Termi-Point® technique. This solder less connecting technique is defined by a compression termination that employs a spring-clip for the connection of the cable to a square rigid post without pre-stripping. For this technique it is necessary to have an exact 7-conductor stranded conductor and a Semi-Rigid-PVC. Suitable for fixed installation only inside of buildings. With the reinforced PVC(-Yv) outer jacket these cables are suitable for fixed installation inside buildings and also in open air and underground.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data & Computer Cable - RD-Y(St)Y - Hi-Tech Controls, Inc.
Centennial, CO, USA
Data & Computer Cable
RD-Y(St)Y
Data & Computer Cable RD-Y(St)Y
The data transmission cables RD-Y(St)Yv are used in measurement and control technology such as in control rooms of industrial plants and power stations. The pairs are twisted with short pitches and different lay-lengths which lead to good cross talk attenuation values in a unit. The cables serves for transmission of analog and digital signals up to frequencies of approx. 10 kHz. These cables offer considerable advantages by using the quick and economical connecting possibilities in Maxi-Termi-Point® technique. This solder less connecting technique is defined by a compression termination that employs a spring-clip for the connection of the cable to a square rigid post without pre-stripping. For this technique it is necessary to have an exact 7-conductor stranded conductor and a Semi-Rigid-PVC. Suitable for fixed installation only inside of buildings. With the reinforced PVC(-Yv) outer jacket these cables are suitable for fixed installation inside buildings and also in open air and underground.

The data transmission cables RD-Y(St)Yv are used in measurement and control technology such as in control rooms of industrial plants and power stations. The pairs are twisted with short pitches and different lay-lengths which lead to good cross talk attenuation values in a unit. The cables serves for transmission of analog and digital signals up to frequencies of approx. 10 kHz. These cables offer considerable advantages by using the quick and economical connecting possibilities in Maxi-Termi-Point® technique. This solder less connecting technique is defined by a compression termination that employs a spring-clip for the connection of the cable to a square rigid post without pre-stripping. For this technique it is necessary to have an exact 7-conductor stranded conductor and a Semi-Rigid-PVC. Suitable for fixed installation only inside of buildings. With the reinforced PVC(-Yv) outer jacket these cables are suitable for fixed installation inside buildings and also in open air and underground.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Control and Instrumentation Cables
Product Number RD-Y(St)Y
Product Name Data & Computer Cable
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Drain Wire
Unlock Full Specs
to access all available technical data

Similar Products

OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Nominal Impedance 50 ohms
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
1/2
Specs
Rated Temperature -20 to 60 C (-4 to 140 F)
View Details