Hi-Tech Controls, Inc. Feedback Cables For Fixed Installation TOPGEBER 504

Description
This low-loss, paired, double-shielded data cable is extremely suitable for interference-free transmission of data signals in the fields of electrical engineering, metrology and control technology. Can be used in process control, as a signal cable in machining centers, or as a signal cable for connecting data systems. Good cross-talk attention due to twisted pairs with short lay-lengths. Particularly suitable for RS 422 and RS 485 interfaces. This particularly low capacitance cable type is used as a measuring and signal cable for transmission rates up to 10 megabits per second. EMI = Electromagnetic Interference To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.
Datasheet
Description
This low-loss, paired, double-shielded data cable is extremely suitable for interference-free transmission of data signals in the fields of electrical engineering, metrology and control technology. Can be used in process control, as a signal cable in machining centers, or as a signal cable for connecting data systems. Good cross-talk attention due to twisted pairs with short lay-lengths. Particularly suitable for RS 422 and RS 485 interfaces. This particularly low capacitance cable type is used as a measuring and signal cable for transmission rates up to 10 megabits per second. EMI = Electromagnetic Interference To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feedback Cables For Fixed Installation - TOPGEBER 504 - Hi-Tech Controls, Inc.
Centennial, CO, USA
Feedback Cables For Fixed Installation
TOPGEBER 504
Feedback Cables For Fixed Installation TOPGEBER 504
This low-loss, paired, double-shielded data cable is extremely suitable for interference-free transmission of data signals in the fields of electrical engineering, metrology and control technology. Can be used in process control, as a signal cable in machining centers, or as a signal cable for connecting data systems. Good cross-talk attention due to twisted pairs with short lay-lengths. Particularly suitable for RS 422 and RS 485 interfaces. This particularly low capacitance cable type is used as a measuring and signal cable for transmission rates up to 10 megabits per second. EMI = Electromagnetic Interference To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.

This low-loss, paired, double-shielded data cable is extremely suitable for interference-free transmission of data signals in the fields of electrical engineering, metrology and control technology. Can be used in process control, as a signal cable in machining centers, or as a signal cable for connecting data systems. Good cross-talk attention due to twisted pairs with short lay-lengths. Particularly suitable for RS 422 and RS 485 interfaces. This particularly low capacitance cable type is used as a measuring and signal cable for transmission rates up to 10 megabits per second.
EMI = Electromagnetic Interference
To optimize the EMI features we recommend a large round contact of the copper braiding on both ends.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Control and Instrumentation Cables
Product Number TOPGEBER 504
Product Name Feedback Cables For Fixed Installation
Product Type Multiconductor Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polypropylene
Cable Conductor Copper
Cable Shielding Foil Braid
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Type Multiconductor Cable (optional feature); Power Cable (optional feature)
View Details
OSFP Loopback Cable Assemblies - NLMACE-0001 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Standards / Certifications RoHS
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable 3x2 wires, blue, 0.14mm², 100m EEX - 1-CABE2/100 - Hottinger Brüel & Kjær A/S
Specs
Cable Jacket Polyvinyl Chloride
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Cable Shielding No Shielding
View Details