Hi-Tech Controls, Inc. Datasheets for Flat Cables
Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more
| Product Name | Notes |
|---|---|
| HELUTRUCK® 272 This low voltage cable is designed for the wiring of electrical installations in the manufacture of commercial vehicles. Especially suited for trailers and semi trailers. This flat cable... | |
| Neoprene shielded flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. Installation... | |
| Neoprene type of flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. These cables are also available for export with UL-approval. | |
| PVC shielded flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. Installation notes: Cables reels with flat cables must be transported... | |
| Ribbon cables are used as connecting and control cables wherever there is a need to install quickly and with a minimum waste of space. These cables offer an excellent degree... | |
| The cables with this new jacket material meet all requirements for very large mechanical stresses for abrasion, tear resistance, torsion, flexing, flexibility and oil resistance. Using for automation technology, plant... | |
| TUBEFLEX-(St)-CY Flat Ribbon cable, due to its round shape offers considerable advantages compared to other flat ribbon cables during the installation and assembly. This round shaped cable bids enormous profits... | |
| TUBEFLEX-Y Flat Ribbon cable, due to its round shape offers considerable advantages compared to other flat ribbon cables during the installation and assembly. This round shaped cable bids enormous profits... | |
| Extensively oil resistant For chemical resistance, see table technical information Extremely small bending radius High flexibility Minimum waste of space Packaging possibility PVC self-extinguishing and flame retardant according to VDE... |