Hi-Tech Controls, Inc. Control Cable PUR-C-PUR

Description
PUR-C-PUR shielded cables are well suited as data transfer and connection cables for the machine and motor industries due to the good level of copper shielding which blocks strong electrical disturbances. This cable type has proven to be especially suited to use in extreme weather and environmental conditions due to its good thermal and chemical properties. (Temperature range -40°C to +80°C / -40°F to +176°F). In addition to this, it also possesses excellent mechanical properties, e.g. pressure resistance and good abrasive resistant qualities, all of which go to guarantee a long life.
Datasheet
Description
PUR-C-PUR shielded cables are well suited as data transfer and connection cables for the machine and motor industries due to the good level of copper shielding which blocks strong electrical disturbances. This cable type has proven to be especially suited to use in extreme weather and environmental conditions due to its good thermal and chemical properties. (Temperature range -40°C to +80°C / -40°F to +176°F). In addition to this, it also possesses excellent mechanical properties, e.g. pressure resistance and good abrasive resistant qualities, all of which go to guarantee a long life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - PUR-C-PUR - Hi-Tech Controls, Inc.
Centennial, CO, USA
Control Cable
PUR-C-PUR
Control Cable PUR-C-PUR
PUR-C-PUR shielded cables are well suited as data transfer and connection cables for the machine and motor industries due to the good level of copper shielding which blocks strong electrical disturbances. This cable type has proven to be especially suited to use in extreme weather and environmental conditions due to its good thermal and chemical properties. (Temperature range -40°C to +80°C / -40°F to +176°F). In addition to this, it also possesses excellent mechanical properties, e.g. pressure resistance and good abrasive resistant qualities, all of which go to guarantee a long life.

PUR-C-PUR shielded cables are well suited as data transfer and connection cables for the machine and motor industries due to the good level of copper shielding which blocks strong electrical disturbances.
This cable type has proven to be especially suited to use in extreme weather and environmental conditions due to its good thermal and chemical properties. (Temperature range -40°C to +80°C / -40°F to +176°F). In addition to this, it also possesses excellent mechanical properties, e.g. pressure resistance and good abrasive resistant qualities, all of which go to guarantee a long life.

Supplier's Site Datasheet

Technical Specifications

  Hi-Tech Controls, Inc.
Product Category Control and Instrumentation Cables
Product Number PUR-C-PUR
Product Name Control Cable
Product Type Multiconductor Cable
Cable Insulation PUR
Cable Conductor Copper
Cable Shielding Braid
Standards / Certifications RoHS; CE Marking
Unlock Full Specs
to access all available technical data