Hi-Tech Controls, Inc. Datasheets for Pushbutton Enclosures
Pushbutton enclosures are designed to house and protect electronic panels, controls, and components and while allowing functionality through pushbuttons on the surface. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Pushbutton Enclosures: Learn more
| Product Name | Notes |
|---|---|
| 3.15"(W) x 2.95"(H) x 2.24"(D) Button: One, Color: Green, Momentary - Flush Contact: One: NO (Normally Open) One: Spacers | |
| 3.15"(W) x 2.95"(H) x 2.24"(D) Button: One, Color: Red, Momentary - Flush Contact: One: - NC (Normally Closed) One: Spacers | |
| 3.15"(W) x 2.95"(H) x 2.24"(D) Button: One, Color: Red, Momentary - Flush Contact: One: NC (Normally Closed) One: Spacers | |
| 4.92"(W) x 3.14"(H) x 2.24"(D) Buttons: One Green, Momentary - Flush One Red, Momentary - Flush Contacts: One: NO (Normally Open) One: NC (Normally Closed) Two: Spacers | |
| 4.92"(W) x 3.15"(H) x 2.24"(D) Button: One, Color: Green, Momentary - Flush Contact: One: NO (Normally Open) One: Spacers | |
| 4.92"(W) x 3.15"(H) x 2.24"(D) Button: One, Color: Red, Momentary - Flush Contact: One: - NC (Normally Closed) One: Spacers | |
| 4.92"(W) x 3.15"(H) x 2.24"(D) Button: One, Color: Red, Momentary - Flush Contact: One: NC (Normally Closed) One: Spacers | |
| 6.89"(W) x 3.14"(H) x 2.24"(D) Buttons: Two Green, Momentary - Flush One Red, Momentary - Flush Contacts: Two: NO (Normally Open) One: NC (Normally Closed) Three: Spacers |