Optical grade UV filters are offered in unmounted versions or in mounted versions with standard photographic and lens filter mount threads. Ideal for applications where UV light needs to be blocked and visible light passed. Can be used in combination with other longpass/bandpass filters.
| Edmund Optics Inc. | |
|---|---|
| Product Category | UV Filters |
| Product Number | NT54-057 |
| Product Name | UV Longpass Filter 59mm Dia. |
| Filter Type | Long Pass Filters; Spectral Filters |
| Filter Shape | Circular |
| Filter Diameter, Side Length, or Rectangular Length | 59 mm (2.32 inch) |