Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 10 20 30 40 50 60 69 70 71 72 73 74 75 76 77 78 79 80 81 85
Product Name Notes
2W 10V INPUT HIGH VOLTAGE DC/DC
CONVERTER DC/DC 75W 3.3V 15A
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 990MW
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER -470V 2.6W
DC DC CONVERTER 1000V 1.5W
DC DC CONVERTER 10V 100W
DC DC CONVERTER 10V 50W
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 150W
DC DC CONVERTER 12V 200W
DC DC CONVERTER 12V 25W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 350W
DC DC CONVERTER 12V 400W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 600W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 13.8V 50W
DC DC CONVERTER 13.8V 75W
DC DC CONVERTER 1500V 1.5W
DC DC CONVERTER 15V 100W
DC DC CONVERTER 15V 150W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 200W
DC DC CONVERTER 15V 25W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 75W
DC DC CONVERTER 18.5V 50W
DC DC CONVERTER 2.5V 38W
DC DC CONVERTER 2.5V 75W
DC DC CONVERTER 2000V 1.5W
DC DC CONVERTER 2000V 2W
DC DC CONVERTER 24V 100W
DC DC CONVERTER 24V 150W
DC DC CONVERTER 24V 200W
DC DC CONVERTER 24V 25W
DC DC CONVERTER 24V 350W
DC DC CONVERTER 24V 400W
DC DC CONVERTER 24V 50W
DC DC CONVERTER 24V 600W
DC DC CONVERTER 24V 75W
DC DC CONVERTER 250V 10W
DC DC CONVERTER 250V 15W
DC DC CONVERTER 250V 20W
DC DC CONVERTER 28V 100W
DC DC CONVERTER 28V 150W
DC DC CONVERTER 28V 200W
DC DC CONVERTER 28V 25W
DC DC CONVERTER 28V 350W
DC DC CONVERTER 28V 400W
DC DC CONVERTER 28V 50W
DC DC CONVERTER 28V 600W
DC DC CONVERTER 28V 75W
DC DC CONVERTER 2V 10W
DC DC CONVERTER 2V 20W
DC DC CONVERTER 2V 30W
DC DC CONVERTER 2V 40W
DC DC CONVERTER 3.3V 100W
DC DC CONVERTER 3.3V 132W
DC DC CONVERTER 3.3V 165W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 350W
DC DC CONVERTER 3.3V 50W
DC DC CONVERTER 3.3V 66W
DC DC CONVERTER 3.3V 75W
DC DC CONVERTER 3.3V 99W
DC DC CONVERTER 32V 600W
DC DC CONVERTER 36V 100W
DC DC CONVERTER 36V 150W
DC DC CONVERTER 36V 25W
DC DC CONVERTER 36V 50W
DC DC CONVERTER 36V 75W
DC DC CONVERTER 40V 100W
DC DC CONVERTER 40V 50W
DC DC CONVERTER 40V 75W
DC DC CONVERTER 48V 100W
DC DC CONVERTER 48V 150W
DC DC CONVERTER 48V 200W
DC DC CONVERTER 48V 25W
DC DC CONVERTER 48V 400W
DC DC CONVERTER 48V 50W
DC DC CONVERTER 48V 600W
DC DC CONVERTER 48V 75W
DC DC CONVERTER 5.2V 50W
DC DC CONVERTER 5.2V 75W
DC DC CONVERTER 5.5V 50W
DC DC CONVERTER 5.5V 75W
DC DC CONVERTER 5.8V 50W
DC DC CONVERTER 5.8V 75W
DC DC CONVERTER 50W
DC DC CONVERTER 52V 100W
DC DC CONVERTER 52V 150W
DC DC CONVERTER 52V 200W
DC DC CONVERTER 52V 50W
DC DC CONVERTER 52V 75W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 150W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 200W
DC DC CONVERTER 5V 25W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 350W
DC DC CONVERTER 5V 400W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 6.5V 50W
DC DC CONVERTER 6.5V 75W
DC DC CONVERTER 7.5V 50W
DC DC CONVERTER 7.5V 75W
DC DC CONVERTER 72V 100W
DC DC CONVERTER 72V 150W
DC DC CONVERTER 72V 25W
DC DC CONVERTER 72V 50W
DC DC CONVERTER 72V 75W
DC DC CONVERTER 75W
DC DC CONVERTER 85V 100W
DC DC CONVERTER 85V 150W
DC DC CONVERTER 85V 200W
DC DC CONVERTER 85V 25W
DC DC CONVERTER 85V 50W
DC DC CONVERTER 85V 75W
DC DC CONVERTER 95V 100W
DC DC CONVERTER 95V 200W
DC DC CONVERTER 95V 25W
DC DC CONVERTER 95V 50W
DC DC CONVERTER 95V 75W
DC DC CONVERTER
DC-DC CONVERTER 200KHZ REMOTE
VE-JW0-26 24V/5V 30W
VE-JW0-CZ-01 24V/5V 25W
VE-JW1-CY-01 24V/12V 50W
VI-200-27 12V/5V 75W
VI-203-25 12V/24V 75W
VI-20L-14 12V/28V 75W SMD

<< Prev Next >>