Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25 26 27 28 30 40 50 60 70 80 85
Product Name Notes
AC/DC CONVERTER 15V 30W
AC/DC CONVERTER 15V 5W
AC/DC CONVERTER 3.3V 20W
AC/DC CONVERTER 3.3V 4.1W
AC/DC CONVERTER 48V 30W
DC DC CONVERTER +/-12V 1.6W
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 3.1W
DC DC CONVERTER +/-12V 31W
DC DC CONVERTER +/-12V 41W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-12V 82W
DC DC CONVERTER +/-15V 1.5W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 42W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-15V 81W
DC DC CONVERTER 0.6-12V
DC DC CONVERTER 0.6-22V
DC DC CONVERTER 1.2V
DC DC CONVERTER 1.8V
DC DC CONVERTER 12V 1.6W
DC DC CONVERTER 12V 11W
DC DC CONVERTER 12V 12V 6W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 41W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 80W
DC DC CONVERTER 12V
DC DC CONVERTER 15V -10V 1W
DC DC CONVERTER 15V -5V 1W
DC DC CONVERTER 15V -9V 1W
DC DC CONVERTER 15V 1.5W
DC DC CONVERTER 15V 11W
DC DC CONVERTER 15V 15V 6W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 41W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 15V 81W
DC DC CONVERTER 15V
DC DC CONVERTER 17V -9V 2W
DC DC CONVERTER 18V -2.5V 1.6W
DC DC CONVERTER 18V
DC DC CONVERTER 19V -5V 1W
DC DC CONVERTER 2.5V
DC DC CONVERTER 20V -3.5V 2W
DC DC CONVERTER 24V 24V 6W
DC DC CONVERTER 24V
DC DC CONVERTER 3.3V 13W
DC DC CONVERTER 3.3V 2.64W
DC DC CONVERTER 3.3V 33W
DC DC CONVERTER 3.3V 5.3W
DC DC CONVERTER 3.3V 59W
DC DC CONVERTER 3.3V 8.6W
DC DC CONVERTER 3.3V
DC DC CONVERTER 5V 1.5W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 5V 6W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 80W
DC DC CONVERTER 5V
DC DC CONVERTER
DC-DC 1W SM 12-12V GAN
DC-DC 1W SM 12-6/-3V GAN
DC-DC 1W SM 12-8V GAN
DC-DC 1W SM 5-12V GAN
DC-DC 1W SM 5-6/-3V GAN
DC-DC 1W SM 5-8V GAN
DC-DC 5Vin 12Vout 2W DIP Unregul

<< Prev Next >>