Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 10 20 22 23 24 25 26 27 28 29 30 31 32 33 34 40 50 60 70 80 85
Product Name Notes
5W Encapsulated PCB DIP Mount Po
6 A NON-ISOLATED DCDC CONVERTER,
AC/DC CONVERTER 12V 5W
AC/DC CONVERTER 15V 5.1W
AC/DC CONVERTER 15V 5W
AC/DC CONVERTER 24V 5.5W
AC/DC CONVERTER 24V 5W
AC/DC CONVERTER 3.3V 4.1W
AC/DC CONVERTER 3.3V 4W
AC/DC CONVERTER 5V 5W
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 40W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 40W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-24V 30W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 15W
DC DC CONVERTER +/-5V 20W
DC DC CONVERTER +/-5V 30W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-5V 6W
DC DC CONVERTER +/-9V 20W
DC DC CONVERTER -10000V 500MW
DC DC CONVERTER -1000V 500MW
DC DC CONVERTER -1200V 500MW
DC DC CONVERTER -1500V 500MW
DC DC CONVERTER -2000V 500MW
DC DC CONVERTER -3000V 500MW
DC DC CONVERTER -5000V 500MW
DC DC CONVERTER -6000V 500MW
DC DC CONVERTER 0.6-5.5V 17W
DC DC CONVERTER 0.6-5.5V 33W
DC DC CONVERTER 0.6-5.5V 66W
DC DC CONVERTER 1.2V 3.3V 68W
DC DC CONVERTER 1.8V 20W
DC DC CONVERTER 10.4V 625W
DC DC CONVERTER 10000V 500MW
DC DC CONVERTER 1000V 500MW
DC DC CONVERTER 100V 500MW
DC DC CONVERTER 11.8V 400W
DC DC CONVERTER 11.8V 500W
DC DC CONVERTER 11.8V 802W
DC DC CONVERTER 1200V 500MW
DC DC CONVERTER 12V 100W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 132W
DC DC CONVERTER 12V 15/-9.0V 2.4
DC DC CONVERTER 12V 15V/-4.0V 2.
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 216W
DC DC CONVERTER 12V 240W
DC DC CONVERTER 12V 300W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 396W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 400W
DC DC CONVERTER 12V 408W
DC DC CONVERTER 12V 40W
DC DC CONVERTER 12V 500W
DC DC CONVERTER 12V 600W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 800W
DC DC CONVERTER 12V 804W
DC DC CONVERTER 12V 90W
DC DC CONVERTER 12V 96W
DC DC CONVERTER 1500V 500MW
DC DC CONVERTER 150V 500MW
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 129W
DC DC CONVERTER 15V 15/-4.0V 2.4
DC DC CONVERTER 15V 15/-5.0V 1.4
DC DC CONVERTER 15V 15/-9.0V 2.4
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 20V/-5.0V 2.
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 40W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 15W 12VDC TH
DC DC CONVERTER 2000V 500MW
DC DC CONVERTER 200V -200V 500MW
DC DC CONVERTER 200V 500MW
DC DC CONVERTER 24V 10W
DC DC CONVERTER 24V 120W
DC DC CONVERTER 24V 20W
DC DC CONVERTER 24V 30W
DC DC CONVERTER 24V 3W
DC DC CONVERTER 24V 89W
DC DC CONVERTER 250V 500MW
DC DC CONVERTER 3.3V +/-12V 40W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 17W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 20W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 30W
DC DC CONVERTER 3.3V 3W
DC DC CONVERTER 3.3V 40W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 3.3V 6W
DC DC CONVERTER 3.3V 7.9W
DC DC CONVERTER 3.3V 83W
DC DC CONVERTER 3.3V 99W
DC DC CONVERTER 3000V 500MW
DC DC CONVERTER 300V 500MW
DC DC CONVERTER 4000V 500MW
DC DC CONVERTER 400V 500MW
DC DC CONVERTER 450V 500MW
DC DC CONVERTER 48V 86W
DC DC CONVERTER 5000V 500MW
DC DC CONVERTER 500V 500MW
DC DC CONVERTER 5V +/-12V 30W
DC DC CONVERTER 5V +/-12V 40W
DC DC CONVERTER 5V +/-15V 30W
DC DC CONVERTER 5V +/-15V 40W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 15/-8.7V 1.
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 40W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 5V 85W
DC DC CONVERTER 6000V 500MW
DC DC CONVERTER 600V 500MW
DC DC CONVERTER 700V 500MW
DC DC CONVERTER 8000V 500MW
DC DC CONVERTER 900V 500MW
DC DC CONVERTER 9V 20W
DC DC CONVERTER 9V 30W
DC DC CONVERTER FOR IGBT DRIVER,
DC DC CONVERTER
DC/DC CONVERTER 12V 15/-2.5V 1.7
DC/DC CONVERTER 12V 15/-4.0V 2.2
DC/DC CONVERTER 12V 15/-9.0V 2.4
DC/DC CONVERTER 12V 18/-3.0V 2.1
DC/DC CONVERTER 12V 20/-5.0V 2.2
DC/DC CONVERTER 15V 15/-4.0V 2.2
DC/DC CONVERTER 15V 15/-9.0V 2.4
DC/DC CONVERTER 15V 20/-5.0V 2.2
DC/DC CONVERTER 24V 15/-4.0V 2.
DC/DC CONVERTER 24V 15/-9.0V 2.4
DC/DC CONVERTER 24V 20/-5.0V 2.2
DC/DC CONVERTER 24V 20/-5.0V 2.
DC/DC CONVERTER 5V 18/-3.5V 1.
DC/DC CONVERTER 5V 20/-4.0V 1.
DC/DC CONVERTER
ENCLOSED DC DC CONVERTER 10W 1 O
ENCLOSED DC DC CONVERTER 15W 1 O
ENCLOSED DC DC CONVERTER 40W 1 O
ENCLOSED DC DC CONVERTERS 40W 1
HTTPS://LIBRARY.INDU STRIALSOLUTI
IC CONTROLLER
IC CTLR PRIMARION 48VQFN
IFX PRIMARION CNTRLLER PG-VQFN-4
IFX PRIMARION CNTRLLER
IFX PRIMARION CTLR 40VQFN
PX7510EDSG - PRIMERION PMBUS COM

<< Prev Next >>