Acme Chip Technology Co., Limited Datasheets for Switching Power Supplies

Switching power supplies are DC sources that use a switching element (normally a power transistor) to generate the desired voltage. Switching power supplies are also called switch-mode products or switching mode power supplies (SMPS).
Switching Power Supplies: Learn more

Page: 1 10 19 20 21 22 23 24 25 26 27 28 29 30 31 40 50 60 70 80 85
Product Name Notes
500 MA, DC-TO-DC BOOST CONVERTER
AC/DC CONVERTER 12V 10W
AC/DC CONVERTER 12V 15W
AC/DC CONVERTER 12V 1W
AC/DC CONVERTER 12V 3W
AC/DC CONVERTER 12V 5W
AC/DC CONVERTER 15V 15W
AC/DC CONVERTER 15V 3W
AC/DC CONVERTER 15V 5W
AC/DC CONVERTER 24V 10W
AC/DC CONVERTER 24V 15W
AC/DC CONVERTER 24V 1W
AC/DC CONVERTER 24V 3W
AC/DC CONVERTER 24V 5W
AC/DC CONVERTER 3.3V 1.98W
AC/DC CONVERTER 3.3V 2W
AC/DC CONVERTER 3.3V 3W
AC/DC CONVERTER 3.3V 5W
AC/DC CONVERTER 3.3V 9.9W
AC/DC CONVERTER 5V 10W
AC/DC CONVERTER 5V 1W
AC/DC CONVERTER 5V 2.5W
AC/DC CONVERTER 5V 3W
AC/DC CONVERTER 5V 5W
AC/DC CONVERTER 9V 15W
AC/DC CONVERTER 9V 1W
AC/DC CONVERTER 9V 3W
AC/DC CONVERTER 9V 5W
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 1W
DC DC CONVERTER +/-12V 20W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 30W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-12V 9W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 1W
DC DC CONVERTER +/-15V 20W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 30W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-15V 9W
DC DC CONVERTER +/-24V 10W
DC DC CONVERTER +/-24V 15W
DC DC CONVERTER +/-24V 1W
DC DC CONVERTER +/-24V 20W
DC DC CONVERTER +/-3.3V 1W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 15W
DC DC CONVERTER +/-5V 1W
DC DC CONVERTER +/-5V 20W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-7V 2W
DC DC CONVERTER +/-9V 10W
DC DC CONVERTER +/-9V 1W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER 0.45-5.5V
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 12V 2W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 20W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 30W
DC DC CONVERTER 12V 5W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 9W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 20W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 15V 9W
DC DC CONVERTER 24V 10W
DC DC CONVERTER 24V 15W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 20W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 24V 6W
DC DC CONVERTER 24V 9W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 13W
DC DC CONVERTER 3.3V 17W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 30W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 3.3V 7.9W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 15W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 20W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 5V 2W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 8W
DC DC CONVERTER 5V 9W
DC DC CONVERTER 7.2V 1W
DC DC CONVERTER 9V 10W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 2W
DC-DC 1.5KV ISOLATED, 2 W, 10.8~
DC-DC 1.5KV ISOLATED, 2 W, 21.6~
DC-DC ISOLATED 1.5KV, 1 W, 10.8~
DC-DC ISOLATED 1.5KV, 1 W, 13.5~
DC-DC ISOLATED 1.5KV, 1 W, 21.6~
DC-DC ISOLATED 3KV, 1 W, 10.8~13
DC-DC ISOLATED 3KV, 1 W, 21.6~26
PDS2-S12-S9-M
PDS2-S5-S3-M

<< Prev Next >>